ASTM International - ASTM E433-71(2008)

Standard Reference Photographs for Liquid Penetrant Inspection

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2008
Status: inactive
Page Count: 5
ICS Code (Other methods of testing of metals): 77.040.99
scope:

1.1 These reference photographs are supplied as a means of establishing types and characteristics of surface discontinuities detectable by the penetrant examination methods. They may be used as a reference for acceptance standards, specifications and drawings.

1.2 Actual dimensions including maximum length of indications and number of indications per unit area must be specified by the users of this document. No attempt has been made to establish limits of acceptability or the metallurgical cause of a discontinuity.

Note 1-Examples of these reference photographs are shown in Figs. 1-8.


FIG. 1 Example of Type I, Class A, Indication


FIG. 2 Example of Type I, Class B, Indication


FIG. 3 Example of Type I, Class C, Indication


FIG. 4 Example of Type I, Class D, Indication


FIG. 5 Example of Type II, Class A, Indication


FIG. 6 Example of Type II, Class B, Indication


FIG. 7 Example of Type II, Class C, Indication


FIG. 8 Example of Type II, Class D, Indication

Document History

June 1, 2023
Standard Reference Photographs for Liquid Penetrant Inspection
1.1 These reference photographs are supplied as a means of establishing types and characteristics of surface discontinuities detectable by the penetrant examination methods. They may be used as a...
June 1, 2018
Standard Reference Photographs for Liquid Penetrant Inspection
1.1 These reference photographs are supplied as a means of establishing types and characteristics of surface discontinuities detectable by the penetrant examination methods. They may be used as a...
June 1, 2013
Standard Reference Photographs for Liquid Penetrant Inspection
1.1 These reference photographs are supplied as a means of establishing types and characteristics of surface discontinuities detectable by the penetrant examination methods. They may be used as a...
ASTM E433-71(2008)
December 15, 2008
Standard Reference Photographs for Liquid Penetrant Inspection
1.1 These reference photographs are supplied as a means of establishing types and characteristics of surface discontinuities detectable by the penetrant examination methods. They may be used as a...
July 10, 2003
Standard Reference Photographs for Liquid Penetrant Inspection
1.1 These reference photographs are supplied as a means of establishing types and characteristics of surface discontinuities detectable by the penetrant examination methods. They may be used as a...
January 1, 1997
Standard Reference Photographs for Liquid Penetrant Inspection
1.1 These reference photographs are supplied as a means of establishing types and characteristics of surface discontinuities detectable by the penetrant inspection methods. They may be used as a...
Advertisement