ASTM International - ASTM D5473-93(2000)

Standard Test Method for (Analytical Procedure for) Analyzing the Effects of Partial Penetration of Control Well and Determining the Horizontal and Vertical Hydraulic Conductivity in a Nonleaky Confined Aquifer

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 16
ICS Code (Water of natural resources): 13.060.10
scope:

1.1 This test method covers an analytical solution for determining the horizontal and vertical hydraulic conductivity of an aquifer by analysis of the response of water levels in the aquifer to the discharge from a well that partially penetrates the aquifer.

1.2 Limitations -The limitations of the technique for determination of the horizontal and vertical hydraulic conductivity of aquifers are primarily related to the correspondence between the field situation and the simplifying assumption of this test method.

1.3 The values stated in either inch-pound or SI units are to be regarded separately as the standard. The values given in parentheses are for information only.

1.4 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2006
Standard Test Method for (Analytical Procedure for) Analyzing the Effects of Partial Penetration of Control Well and Determining the Horizontal and Vertical Hydraulic Conductivity in a Nonleaky Confined Aquifer (Withdrawn 2015)
Assumptions: Control well discharges at a constant rate, Q. Control well is of infinitesimal diameter and partially penetrates the aquifer. The nonleaky artesian aquifer is homogeneous, and...
ASTM D5473-93(2000)
January 1, 2000
Standard Test Method for (Analytical Procedure for) Analyzing the Effects of Partial Penetration of Control Well and Determining the Horizontal and Vertical Hydraulic Conductivity in a Nonleaky Confined Aquifer
1.1 This test method covers an analytical solution for determining the horizontal and vertical hydraulic conductivity of an aquifer by analysis of the response of water levels in the aquifer to the...
Advertisement