ASTM International - ASTM D4477-08

Standard Specification for Rigid (Unplasticized) Poly(Vinyl Chloride) (PVC) Soffit

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2008
Status: inactive
Page Count: 3
scope:

1.1 This specification establishes requirements and test methods for the materials, dimensions, camber, impact strength, expansion, and appearance of extruded single-wall soffit manufactured from rigid (unplasticized) PVC compound. Methods of indicating compliance with this specification are also provided.

1.2 The use of PVC recycled plastic in this product shall be in accordance with the requirements in Section 4.

1.3 Rigid (unplasticized) poly(vinyl chloride) (PVC) siding is covered in Specification D 3679.

1.4 Soffit produced to this specification shall be installed in accordance with Practice D 4756. Reference shall also be made to the manufacturer's installation instructions for the specific product to be installed.

Note 1-Information with regard to soffit maintenance shall be obtained from the manufacturer.

1.5 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.6 The following precautionary caveat pertains to the test method portion only, Section 6 of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Note 2-There is no known ISO equivalent to this standard.

abstract:

This specification establishes the physical requirements and test methods for extruded single-wall soffits manufactured from rigid (unplasticized) poly(vinyl chloride) (PVC) compounds. The PVC... View More

Document History

April 1, 2024
Standard Specification for Rigid (Unplasticized) Poly(Vinyl Chloride) (PVC) Soffit
1.1 This specification establishes requirements and test methods for the materials, dimensions, camber, impact strength, expansion, and appearance of extruded single-wall soffit manufactured from...
May 1, 2022
Standard Specification for Rigid (Unplasticized) Poly(Vinyl Chloride) (PVC) Soffit
1.1 This specification establishes requirements and test methods for the materials, dimensions, camber, impact strength, expansion, and appearance of extruded single-wall soffit manufactured from...
October 1, 2021
Standard Specification for Rigid (Unplasticized) Poly(Vinyl Chloride) (PVC) Soffit
1.1 This specification establishes requirements and test methods for the materials, dimensions, camber, impact strength, expansion, and appearance of extruded single-wall soffit manufactured from...
May 1, 2016
Standard Specification for Rigid (Unplasticized) Poly(Vinyl Chloride) (PVC) Soffit
1.1 This specification establishes requirements and test methods for the materials, dimensions, camber, impact strength, expansion, and appearance of extruded single-wall soffit manufactured from...
November 1, 2009
Standard Specification for Rigid (Unplasticized) Poly(Vinyl Chloride) (PVC) Soffit
1.1 This specification establishes requirements and test methods for the materials, dimensions, camber, impact strength, expansion, and appearance of extruded single-wall soffit manufactured from...
ASTM D4477-08
December 15, 2008
Standard Specification for Rigid (Unplasticized) Poly(Vinyl Chloride) (PVC) Soffit
1.1 This specification establishes requirements and test methods for the materials, dimensions, camber, impact strength, expansion, and appearance of extruded single-wall soffit manufactured from...
November 1, 2004
Standard Specification for Rigid (Unplasticized) Poly(Vinyl Chloride) (PVC) Soffit
1.1 This specification establishes requirements and test methods for the materials, dimensions, camber, impact strength, expansion, and appearance of extruded single-wall soffit manufactured from...
March 1, 2004
Standard Specification for Rigid (Unplasticized) Poly(Vinyl Chloride) (PVC) Soffit
1.1 This specification establishes requirements and test methods for the materials, dimensions, camber, impact strength, expansion, and appearance of extruded single-wall soffit manufactured from...
November 10, 1996
Standard Specification for Rigid (Unplasticized) Poly(Vinyl Chloride) (PVC) Soffit
1.1 This specification establishes requirements and test methods for the materials, dimensions, camber, impact strength, weatherability, expansion, and appearance of extruded single-wall soffit...
Advertisement