ASTM International - ASTM C800-08
Standard Specification for Glass Fiber Blanket Insulation (Aircraft Type)
| Organization: | ASTM International |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Textiles): | 49.025.60 |
scope:
1.1 This specification covers the composition, size, dimensions, and physical properties of glass fiber blanket thermal and acoustical insulation for use up to 700°F (370°C) in aircraft applications. For specific applications, the maximum temperature shall be agreed upon between the supplier and the purchaser.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
abstract:
This specification covers the requirements for fibrous glass blanket thermal and acoustical insulation for use in aircraft applications up to a specified temperature. The fibrous glass blanket... View More
Document History