ASTM International - ASTM C785-08

Standard Specification for Nuclear-Grade Aluminum Oxide Pellets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2008
Status: inactive
Page Count: 3
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
ICS Code (Oxides): 71.060.20
scope:

1.1 This specification applies to pellets of aluminum oxide that may be ultimately used in a reactor core, for example, as filler or spacers within fuel, burnable poison, or control rods. In order to distinguish between the subject pellets and "burnable poison" pellets, it is established that the subject pellets are not intended to be used as neutron-absorbing material.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Document History

July 1, 2022
Standard Specification for Nuclear-Grade Aluminum Oxide Pellets
1.1 This?specification applies to pellets of aluminum oxide that may be ultimately used in a reactor core, for example, as filler or spacers within fuel, burnable poison, or control rods. In order to...
January 1, 2015
Standard Specification for Nuclear-Grade Aluminum Oxide Pellets
1.1 This specification applies to pellets of aluminum oxide that may be ultimately used in a reactor core, for example, as filler or spacers within fuel, burnable poison, or control rods. In order to...
ASTM C785-08
December 1, 2008
Standard Specification for Nuclear-Grade Aluminum Oxide Pellets
1.1 This specification applies to pellets of aluminum oxide that may be ultimately used in a reactor core, for example, as filler or spacers within fuel, burnable poison, or control rods. In order to...
January 1, 1993
Standard Specification for Nuclear-Grade Aluminum Oxide Pellets (Withdrawn 2002)
1.1 This specification applies to pellets of aluminum oxide that may be ultimately used in a reactor core design, for example, as filler or spacers within fuel, burnable poison, or control rods. In...
Advertisement