ASTM International - ASTM F432-08

Standard Specification for Roof and Rock Bolts and Accessories

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2008
Status: inactive
Page Count: 15
ICS Code (Bolts, screws, studs): 21.060.10
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
scope:

1.1 This specification covers the chemical, mechanical, and dimensional requirements for roof and rock bolts and accessories. Addressed in this specification are double-end threaded and slotted steel bars; fully grouted bolts and threaded bars; mechanical anchorage devices used for point anchorage applications; roof truss systems; partially grouted deformed bolts; formable anchorage devices; and other frictional anchorage devices. All of these products represent various designs used for ground support systems. This specification can be revised to address new technologies.

1.2 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This hazard statement applies only to Section 10, Test Methods of this specification. This standard does not purport to address the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the chemical, mechanical, and dimensional requirements for roof and rock bolts and accessories. Addressed in this specification are double-end threaded and slotted steel... View More

Document History

May 1, 2026
Standard Specification for Roof and Rock Bolts and Accessories
1.1 This specification covers the chemical, mechanical, and dimensional requirements for roof and rock bolts and accessories. Addressed in this specification are double-end threaded bars; fully...
December 1, 2019
Standard Specification for Roof and Rock Bolts and Accessories
1.1 This specification covers the chemical, mechanical, and dimensional requirements for roof and rock bolts and accessories. Addressed in this specification are double-end threaded bars; fully...
May 1, 2013
Standard Specification for Roof and Rock Bolts and Accessories
1.1 This specification covers the chemical, mechanical, and dimensional requirements for roof and rock bolts and accessories. Addressed in this specification are double-end threaded and slotted steel...
May 1, 2010
Standard Specification for Roof and Rock Bolts and Accessories
1.1 This specification covers the chemical, mechanical, and dimensional requirements for roof and rock bolts and accessories. Addressed in this specification are double-end threaded and slotted steel...
ASTM F432-08
December 1, 2008
Standard Specification for Roof and Rock Bolts and Accessories
1.1 This specification covers the chemical, mechanical, and dimensional requirements for roof and rock bolts and accessories. Addressed in this specification are double-end threaded and slotted steel...
August 1, 2004
Standard Specification for Roof and Rock Bolts and Accessories
This specification covers the chemical, mechanical, and dimensional requirements for roof and rock bolts and accessories. Addressed in this specification are double-end threaded and slotted steel...
January 1, 2001
Standard Specification for Roof and Rock Bolts and Accessories
1.1 This specification covers the chemical, mechanical, and dimensional requirements for roof and rock bolts and accessories. Addressed in this specification are double-end threaded and slotted steel...
January 1, 2001
Standard Specification for Roof and Rock Bolts and Accessories
1.1 This specification covers the chemical, mechanical, and dimensional requirements for roof and rock bolts and accessories. Addressed in this specification are double-end threaded and slotted steel...
Advertisement