ASTM International - ASTM A842-85(1997)
Standard Specification for Compacted Graphite Iron Castings
| Organization: | ASTM International |
| Publication Date: | 10 April 1997 |
| Status: | inactive |
| Page Count: | 4 |
| ICS Code (Irons): | 77.080.10 |
| ICS Code (Iron and steel castings): | 77.140.80 |
scope:
1.1 This specification covers castings made of compacted graphite iron, that is described as cast iron with the graphite in compacted (vermiform) shapes and essentially free of flake graphite.
1.2 The values stated in SI units are to be considered as the standard.
1.3 No precise quantitative relationship can be stated between the properties of iron in the various locations of the same casting and those of a test bar cast from the same iron (see Appendix).
Document History