ASTM International - ASTM A358/A358M-08a

Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Stainless Steel Pipe for High-Temperature Service and General Applications

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2008
Status: inactive
Page Count: 7
ICS Code (Iron and steel pipes): 23.040.10
scope:

1.1 This specification covers electric-fusion-welded austenitic chromium-nickel stainless steel pipe suitable for corrosive or high-temperature service, or both, or for general applications.

Note 1-The dimensionless designator NPS (nominal pipe size) has been substituted in this standard for such traditional terms as "nominal diameter," "size," and "nominal size."

1.2 This specification covers the grades of alloy and stainless steel listed in Table 1. The selection of the proper grade and requirements for heat treatment shall be at the discretion of the purchaser, dependent on the service conditions to be encountered.

1.3 Five classes of pipe are covered as follows:

1.3.1 Class 1-Pipe shall be double welded by processes employing filler metal in all passes and shall be completely radiographed.

1.3.2 Class 2-Pipe shall be double welded by processes employing filler metal in all passes. No radiography is required.

1.3.3 Class 3-Pipe shall be single welded by processes employing filler metal in all passes and shall be completely radiographed.

1.3.4 Class 4-Same as Class 3 except that the weld pass exposed to the inside pipe surface may be made without the addition of filler metal (see 6.2.2.1 and 6.2.2.2).

1.3.5 Class 5-Pipe shall be double welded by processes employing filler metal in all passes and shall be spot radiographed.

1.4 Supplementary requirements covering provisions ranging from additional testing to formalized procedures for manufacturing practice are provided. Supplementary Requirements S1 through S6 are included as options to be specified when desired.

1.5 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in nonconformance with the specification. The inch-pound units shall apply unless the "M" designation of this specification is specified in the order.

TABLE 1 Plate and Filler Metal Specifications

Grade UNS
Desig-
nation
Material,
Type
ASTM Plate Specification No.
and Grade
Filler Metal Classification and UNS Designation

A for ApplicableB AWS Specification

A5.4 A5.9 A5.11A5.14A5.22A5.30
Class.UNSClass.UNS Class.UNSClass.UNSClass.UNS Class. UNS
201S20100201 A 240
Type 201
. . .. . .. . .. . .. . .. . .. . .. . .. . .. . .. . .. . .
201LNS20153201LN A 240
Type 201LN
. . .. . .. . .. . .. . .. . .. . .. . .. . .. . .. . .. . .
304S30400304 A 240
Type 304
E308 W30810ER308S30880
W30840
. . .. . .. . .. . .E308TW30831IN308 S30880
304LS30403304L A 240
Type 304
E308L W30813ER308LS30883
W30843
. . .. . .. . .. . .E308LTW30835IN308L S30883
304NS30451304N A 240
Type 304N
E308 W30810ER308S30880
W30840
. . .. . .. . .. . .E308TW30831IN308 S30880
304LNS30453304LN A 240
Type 304LN
E308L W30813ER308LS30883
W30843
. . .. . .. . .. . .W308LTW30835IN308L S30883
304HS30409304H A 240
Type 304H
E308H W30810ER308S30880
W30840
. . .. . .. . .. . .E308TW30831IN308 S30880
309CbS30940309Cb A 240
Type 309Cb
E309Cb. . . . . .. . .. . .. . .. . . . . .. . .. . .. . .. . .
309SS30908309S A 240
Type 309S
. . .. . .. . .. . . . . .. . .. . .. . .. . . . . .. . .. . .
310CbS31040310Cb A 240
Type 310Cb
E310Cb. . . . . .. . .. . .. . . . . .. . .. . ... . .. . . . . .
310SS31008310S A 240
Type 310S
. . .. . .. . .. . . . . .. . .. . .. . .. . . . . .. . .. . .
316S31600316 A 240
Type 316
E316 W31610ER316S31680
W31640
. . .. . .. . .. . .E316TW31631IN316 S31680
316LS31603316L A 240
Type 316L
E316L W31613ER316LS31683
W31643
. . .. . .. . .. . .E316LTW31635IN316L S31683
316NS31651316N A 240
Type 316N
E316 W31610ER316S31680
W31640
. . .. . .. . .. . .E316TW31631IN316 S31680
316LNS31653316LN A 240
Type 316LN
E316L W31613ER316LS31683
W31643
. . .. . .. . .. . .E316LTW31635IN316LS31683
316HS31609316H A 240
Type 316H
E316H W31610ER316HS31680
W31640
. . .. . .. . .. . .E316TW31631IN316 S31680
317S31700317 A 240
Type 317
E317W31710ER 317S31780
W31740
. . .. . .. . .. . .E317LTW31735. . .. . .
317LS31703317L A 240
Type 317L
E317LW34713ER317LS31783
W31743
. . .. . .. . .. . .E317LTW31735. . .. . .
. . .S31727. . . A 240
S31727
. . .. . .. . .. . .. . .. . .. . .. . .. . .. . .. . .. . .
. . .S32053. . . A 240
S32053
. . .. . .. . .. . .. . .. . .. . .. . .. . .. . .. . .. . .
321S32100321 A 240
Type 321
E347 W34710ER321
ER347

S32180
W32140
S34780
W34740
. . .. . .. . . . . .E347TW34733IN348 S34780
321H

C

S32109

C

321H

C

A 240
Type 321H

C

E321HW34710ER321
ER347
S32180
W32140
S34780
W34740
E347TW34731IN348S34780
347S34700347 A 240
Type 347
E347 W34710ER347S34780
W34740
. . .. . .. . .. . .E347TW34733IN348 S34780
347H

C

S34709

C

347H

C

A 240
Type 347H

C

E347HE347HW34710ER347S34780
W34740
E347TW34731IN348S34780
348S34800348 A 240
Type 348
E347 W34710ER347S34780
W34740
. . .. . .. . .. . .E347TW34733IN348 S34780
XM-19S22100XM-19 A 240
Type XM-19
E209 W32210ER209S20980
W32240
. . .. . .. . .. . .. . . . . .. . .. . .
XM-29S28300XM-29 A 240
Type XM-29
E240 W32410ER240S23980
W32440
. . .. . .. . .. . .. . . . . .. . .. . .
. . .S31254 . . . A 240
S31254
. . .. . .. . .. . .ENiCrMo-3W86112 ERNiCrMo-3N06625 . . . . . . . . . . . .
. . .S30815 . . . A 240
S30815
. . .. . .. . .. . .. . .. . .. . . . . .. . .. . .. . .. . .
. . .S31725 . . . A 240
S31725
. . .. . .. . .. . .ENiCrMo-3W86112 ERNiCrMo-3N06625 . . . . . . . . . . . .
. . .S31726 . . . A 240
S31726
. . .. . .. . .. . .ENiCrMo-3W86112 ERNiCrMo-3N06625 . . . . . . . . . . . .
. . . S30600

D

. . . A 240
S30600

D

. . .. . . . . .. . .. . .. . . . . .. . .. . .. . .. . . . . .
. . .S34565 . . . A 240
S34565
. . .. . .. . .. . .. . .. . .. . . . . .. . .. . .. . .. . .
. . .S30415 . . . A 240
S30415
. . .. . .. . .. . .. . .. . .. . . . . .. . .. . .. . .. . .
. . .S32654 . . . A 240
S32654
. . .. . .. . .. . .. . .. . .. . . . . .. . .. . .. . .. . .
. . .S31266 . . . A 240
S31266
. . .. . .. . .. . .ENiCrMo-13 W86059ERNiCrMo-13N06059. . . . . .. . .. . .
. . .S31266 . . . A 240
S31266
. . .. . .. . .. . .ENiCrMo-10 W86022ERNiCrMo-10N06022. . . . . .. . .. . .
. . .S32050 . . . A 240
S32050
. . .. . .. . .. . .. . . . . .. . .. . .. . .. . . . . .. . .
. . .N08367 . . . A 240
N08367
. . .. . .. . .. . .ENiCrMo-3W86112 ERNiCrMo-3N06625. . .. . . . . .. . .
. . .N08904 . . . A 240
N08904
. . .. . .. . .. . .. . . . . .. . .. . .. . .. . . . . .. . .
. . .N08926 . . . A 240
N08926
. . .. . .. . .. . .ENiCrMo-3 W86112ERNiCrMo-3N06625. . . . . .. . .. . .
. . .N08800 . . . A 240
N08800
. . .. . .. . .. . .. . . . . .. . .. . .. . .. . . . . .. . .
. . .N08810 . . . A 240
N08810
. . .. . .. . .. . .. . . . . .. . .. . .. . .. . . . . .. . .
. . .N08020 . . . A 240
N08020
. . .. . .. . .. . .. . . . . .. . .. . .. . .. . . . . .. . .
. . .S20400. . . A 240
S20400
E 209W32210ER209
S20980
W32240
. . .. . .. . .. . .. . .. . .. . .. . .

A New designation established in accordance with Practice E 527and SAE J1086.

B Choice of American Welding Society specification depends on the welding process used.

C Minimum carbon content of the filler metal shall be 0.040 mass %.

D In previous editions, S30600 was incorrectly shown as S01815.

abstract:

This specification covers electric-fusion-welded austenitic chromium-nickel stainless steel pipe suitable for corrosive or high-temperature service, or both, or for general applications.... View More

Document History

October 15, 2024
Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Stainless Steel Pipe for High-Temperature Service and General Applications
1.1 This specification2 covers electric-fusion-welded austenitic chromium-nickel stainless steel pipe suitable for corrosive or high-temperature service, or both, or for general applications. Note...
March 1, 2024
Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Stainless Steel Pipe for High-Temperature Service and General Applications
1.1 This specification2 covers electric-fusion-welded austenitic chromium-nickel stainless steel pipe suitable for corrosive or high-temperature service, or both, or for general applications. Note...
November 1, 2019
Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Stainless Steel Pipe for High-Temperature Service and General Applications
1.1 This specification2 covers electric-fusion-welded austenitic chromium-nickel stainless steel pipe suitable for corrosive or high-temperature service, or both, or for general applications. Note...
September 1, 2015
Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Stainless Steel Pipe for High-Temperature Service and General Applications
1.1 This specification2 covers electric-fusion-welded austenitic chromium-nickel stainless steel pipe suitable for corrosive or high-temperature service, or both, or for general applications. Note...
May 1, 2014
Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Stainless Steel Pipe for High-Temperature Service and General Applications
1.1 This specification2 covers electric-fusion-welded austenitic chromium-nickel stainless steel pipe suitable for corrosive or high-temperature service, or both, or for general applications. Note...
March 1, 2014
Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Stainless Steel Pipe for High-Temperature Service and General Applications
1.1 This specification2 covers electric-fusion-welded austenitic chromium-nickel stainless steel pipe suitable for corrosive or high-temperature service, or both, or for general applications. Note...
December 1, 2012
Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Stainless Steel Pipe for High-Temperature Service and General Applications
1.1 This specification2 covers electric-fusion-welded austenitic chromium-nickel stainless steel pipe suitable for corrosive or high-temperature service, or both, or for general applications. Note...
ASTM A358/A358M-08a
December 15, 2008
Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Stainless Steel Pipe for High-Temperature Service and General Applications
1.1 This specification covers electric-fusion-welded austenitic chromium-nickel stainless steel pipe suitable for corrosive or high-temperature service, or both, or for general applications. Note...
March 1, 2008
Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Stainless Steel Pipe for High-Temperature Service and General Applications
1.1 This specification covers electric-fusion-welded austenitic chromium-nickel stainless steel pipe suitable for corrosive or high-temperature service, or both, or for general applications. Note...
March 1, 2005
Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Stainless Steel Pipe for High-Temperature Service and General Applications
1.1 This specification covers electric-fusion-welded austenitic chromium-nickel stainless steel pipe suitable for corrosive or high-temperature service, or both, or for general applications. Note...
March 1, 2004
Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Stainless Steel Pipe for High-Temperature Service and General Applications
1.1 This specification covers electric-fusion-welded austenitic chromium-nickel stainless steel pipe suitable for corrosive or high-temperature service, or both, or for general applications. Note...
March 10, 2001
Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers electric-fusion-welded austenitic chromium-nickel alloy steel pipe suitable for corrosive or high-temperature service, or both. Note 1--The dimensionless designator NPS...
March 10, 2001
Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Alloy Steel Pipe for High-Temperature Service
1.1 This specification covers electric-fusion-welded austenitic chromium-nickel alloy steel pipe suitable for corrosive or high-temperature service, or both. Note 1--The dimensionless designator NPS...
January 1, 1995
Standard Specification for Electric-Fusion-Welded Austenitic Chromium-Nickel Alloy Steel Pipe for High-Temperature Service
A description is not available for this item.
Advertisement