ASTM International - ASTM C168-08b

Standard Terminology Relating to Thermal Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2008
Status: inactive
Page Count: 6
ICS Code (Construction materials and building (Vocabularies)): 01.040.91
ICS Code (Thermal and sound insulating materials): 91.100.60
scope:

1.1 This standard provides definitions, symbols, units, and abbreviations of terms used in ASTM standards pertaining to thermal insulating materials, and to materials associated with them.

1.2 This terminology is not intended to be used to classify insulation materials as having particular properties. Rather, classification of insulation materials is to be done by the material standards themselves.

Advertisement