ASTM International - ASTM D5535-98
Standard Terminology Relating to Formed-in-Place Sealants for Joints and Cracks in Pavements
| Organization: | ASTM International |
| Publication Date: | 10 February 1998 |
| Status: | inactive |
| Page Count: | 1 |
| ICS Code (Binders. Sealing materials): | 91.100.50 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This terminology defines terms related to joint and crack sealing in pavements. The terminology is useful for describing material types and pavement types and the application of sealants and fillers to pavements.
1.2 The values stated in SI units are to be regarded as the standard. The values given in parentheses are for information only.