ASTM International - ASTM D3527-07e1

Standard Test Method for Life Performance of Automotive Wheel Bearing Grease

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 July 2007
Status: inactive
Page Count: 6
ICS Code (Lubricants, industrial oils and related products): 75.100
significance And Use:

This test method differentiates among wheel bearing greases having distinctly different high-temperature characteristics. It is not the equivalent of longtime service tests, nor is it intended to... View More

scope:

1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions.

Note 1-Changes to this test method in the 1985 revision increased test severity. Results will not be comparable with data from earlier procedures.

1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.2.1 Exception-Apparatus dimensions in inches are to be regarded as the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific warning statements, see 8.1-8.4.

Document History

March 1, 2023
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1: Changes to this test...
November 1, 2021
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1: Changes to this test...
June 1, 2018
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1: Changes to this test...
April 1, 2015
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1: Changes to this test...
November 1, 2011
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1—Changes to this test...
July 15, 2007
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1 - Changes to this test...
ASTM D3527-07e1
July 15, 2007
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1—Changes to this test...
November 10, 2002
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1—Changes to this test...
January 1, 1995
Standard Test Method for Life Performance of Automotive Wheel Bearing Grease
1.1 This test method covers a laboratory procedure for evaluating the high-temperature life performance of wheel bearing greases when tested under prescribed conditions. Note 1-Changes to this test...
Advertisement