ASTM International - ASTM A270-03a(2008)e1
Standard Specification for Seamless and Welded Austenitic Stainless Steel Sanitary Tubing
| Organization: | ASTM International |
| Publication Date: | 1 October 2008 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Iron and steel pipes): | 23.040.10 |
scope:
1.1 This specification covers grades of seamless, welded, and heavily cold worked welded austenitic and ferritic/austenitic stainless steel sanitary tubing intended for use in the dairy and food industry and having special surface finishes. Pharmaceutical quality may be requested, as a supplementary requirement.
1.2 This specification covers tubes in sizes up to and including 12 in. (304.8 mm) in outside diameter.
1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.4 Optional supplementary requirements are provided, and when one or more of these are desired, each shall be so stated in the order.
abstract:
This specification covers grades of seamless, welded, and heavily cold worked austenitic and ferritic/austenitic stainless steel sanitary tubing. Seamless tubes shall be manufactured by a process... View More
Document History