ASTM International - ASTM E1784-08
Standard Test Method for Total Peroxides in Acrylonitrile (Withdrawn 2016)
| Organization: | ASTM International |
| Publication Date: | 15 December 2008 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Organic nitrogen compounds): | 71.080.30 |
significance And Use:
This test method provides for the determination of total peroxide in acrylonitrile in the range of 0.1 to 0.6 ppm. Only peroxides or other oxidants that react under the conditions of this test... View More
scope:
1.1 This test method describes a procedure for determining the total peroxide content of acrylonitrile in the range of 0.1 to 0.6 mg H2O2/kg acrylonitrile (ppm). Peroxides are an undesirable impurity in acrylonitrile.
1.2 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific hazard statements are given in Section 7.
1.4 Review the current Material Safety Data Sheets (MSDS) for detailed information concerning toxicity, first aid procedures, and safety precautions.
Document History