ASTM International - ASTM C1574-04(2008)

Standard Guide for Determining Blown Density of Pneumatically Applied Loose-Fill Mineral Fiber Thermal Insulation

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2008
Status: inactive
Page Count: 5
ICS Code (Thermal and sound insulating materials): 91.100.60
significance And Use:

Blown density is used to develop loose-fill coverage charts. Data for blown density vs thickness is used in the develpoment of a variable blown density presentation for loose-fill... View More

scope:

1.1 This guide describes two alternate procedures for determining blown density at a predetermined thickness or a range of thicknesses expected in field applications of mineral fiber loose-fill insulation.

1.2 This guide involves blowing a sample of loose-fill insulation into a test frame of known volume, measuring the weight of the insulation captured and calculating the blown density.

1.3 This guide is intended for pneumatically-applied loose-fill mineral fiber insulation designed for use in horizontal open attic spaces.

1.4 This guide is intended for product design and product auditing by manufacturers of loose-fill insulation. This guide is adaptable as a plant quality control procedure.

1.5 This guide does not predict the aged density of the mineral fiber loose-fill insulation.

1.6 This standard does not purport to address all the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and to determine the applicability of regulatory limitations prior to use.

1.7 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Document History

May 1, 2025
Standard Guide for Determining Blown Density of Pneumatically Applied Loose-Fill Mineral Fiber Thermal Insulation
1.1 This guide describes two alternate procedures for determining blown density at a predetermined thickness or a range of thicknesses expected in field applications of mineral fiber loose-fill...
September 1, 2018
Standard Guide for Determining Blown Density of Pneumatically Applied Loose-Fill Mineral Fiber Thermal Insulation
1.1 This guide describes two alternate procedures for determining blown density at a predetermined thickness or a range of thicknesses expected in field applications of mineral fiber loose-fill...
March 1, 2013
Standard Guide for Determining Blown Density of Pneumatically Applied Loose-Fill Mineral Fiber Thermal Insulation
1.1 This guide describes two alternate procedures for determining blown density at a predetermined thickness or a range of thicknesses expected in field applications of mineral fiber loose-fill...
December 1, 2008
Standard Guide for Determining Blown Density of Pneumatically Applied Loose-Fill Mineral Fiber Thermal Insulation
1.1 This guide describes two alternate procedures for determining blown density at a predetermined thickness or a range of thicknesses expected in field applications of mineral fiber loose-fill...
ASTM C1574-04(2008)
December 1, 2008
Standard Guide for Determining Blown Density of Pneumatically Applied Loose-Fill Mineral Fiber Thermal Insulation
1.1 This guide describes two alternate procedures for determining blown density at a predetermined thickness or a range of thicknesses expected in field applications of mineral fiber loose-fill...
September 1, 2004
Standard Guide for Determining Blown Density of Pneumatically Applied Loose-Fill Mineral Fiber Thermal Insulation
1.1 This guide describes two alternate procedures for determining blown density at a predetermined thickness or a range of thicknesses expected in field applications of mineral fiber loose-fill...
Advertisement