ASTM International - ASTM D5578-94(1999)e1

Standard Test Method for Determination of Ethylene Oxide in Workplace Atmospheres (HBr Derivatization Method)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 December 1999
Status: inactive
Page Count: 4
ICS Code (Workplace atmospheres): 13.040.30
scope:

1.1 This test method covers a method of collecting and analyzing samples to determine the amount of ethylene oxide (ETO) present in workplace atmospheres.

1.2 This test method can be used to provide a time-weighted average (TWA) over the concentration range from 0.2 to 30 ppm.

1.3 This test method can be used to determine 15-min excursions (STEL) ranging from 10 to 500 ppm.

1.4 The values stated in SI units are to be regarded as the standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. See Section 9 for specific safety hazards.

Document History

October 1, 2015
Standard Test Method for Determination of Ethylene Oxide in Workplace Atmospheres (HBr Derivatization Method) (Withdrawn 2024)
1.1 This test method covers a method of collecting and analyzing samples to determine the amount of ethylene oxide (ETO) present in workplace atmospheres. 1.2 This test method can be used to provide...
April 1, 2010
Standard Test Method for Determination of Ethylene Oxide in Workplace Atmospheres (HBr Derivatization Method)
1.1 This test method covers a method of collecting and analyzing samples to determine the amount of ethylene oxide (ETO) present in workplace atmospheres. 1.2 This test method can be used to provide...
October 1, 2004
Standard Test Method for Determination of Ethylene Oxide in Workplace Atmospheres (HBr Derivatization Method)
1.1 This test method covers a method of collecting and analyzing samples to determine the amount of ethylene oxide (ETO) present in workplace atmospheres. 1.2 This test method can be used to provide...
ASTM D5578-94(1999)e1
December 10, 1999
Standard Test Method for Determination of Ethylene Oxide in Workplace Atmospheres (HBr Derivatization Method)
1.1 This test method covers a method of collecting and analyzing samples to determine the amount of ethylene oxide (ETO) present in workplace atmospheres. 1.2 This test method can be used to provide...
Advertisement