ASTM International - ASTM D3776-09

Standard Test Methods for Mass Per Unit Area (Weight) of Fabric

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 January 2009
Status: inactive
Page Count: 5
ICS Code (Textile fabrics): 59.080.30
scope:

1.1 These test methods cover the measurement of fabric mass per unit area (weight) and is applicable to most fabrics.

1.2 There are four approved options:

1.2.1 Option A-Full Piece, Roll, Bolt or Cut (Section 7).

1.2.2 Option B-Full Width Sample (Section 8).

1.2.3 Option C-Small Swatch of Fabric (Section 9).

1.2.4 Option D-Narrow Fabrics (Section 10).

1.3 The values either in SI units or U.S. customary units are regarded as standard. U.S. customary units may be approximate.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

These test methods cover the measurement of fabric mass per unit area (weight) and is applicable to most fabrics. There are four approved options in the measurement of fabric mass per unit area:... View More

Document History

ASTM D3776-09
January 15, 2009
Standard Test Methods for Mass Per Unit Area (Weight) of Fabric
1.1 These test methods cover the measurement of fabric mass per unit area (weight) and is applicable to most fabrics. 1.2 There are four approved options: 1.2.1 Option A—Full Piece, Roll, Bolt or...
July 1, 2007
Standard Test Methods for Mass Per Unit Area (Weight) of Fabric
These test methods cover the measurement of fabric mass per unit area (weight) and is applicable to most fabrics. There are four approved options in the measurement of fabric mass per unit area:...
April 10, 1996
Standard Test Methods for Mass Per Unit Area (Weight) of Fabric
1.1 This test method covers the measurement of fabric mass per unit area (weight) and is applicable to most fabrics. 1.2 There are four approved options: 1.2.1 Option A—Full Piece, Roll, Bolt or Cut...
April 10, 1996
Standard Test Methods for Mass Per Unit Area (Weight) of Fabric
1.1 This test method covers the measurement of fabric mass per unit area (weight) and is applicable to most fabrics. 1.2 There are four approved options: 1.2.1 Option A -Full Piece, Roll, Bolt or...
Advertisement