ASTM International - ASTM D2157-94(2008)

Standard Test Method for Effect of Air Supply on Smoke Density in Flue Gases From Burning Distillate Fuels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 December 2008
Status: inactive
Page Count: 3
ICS Code (Liquid fuels): 75.160.20
significance And Use:

This test method relates efficiency of operation of domestic heating equipment to clean burning. Reducing combustion air in a burner gives more efficient operation. The extent to which combustion... View More

scope:

1.1 This test method covers the evaluation of the performance of distillate fuels from the standpoint of clean, efficient burning. It is intended primarily for use with home heating equipment burning No. 1 or No. 2 fuel oils. It can be used either in the laboratory or in the field to compare fuels using a given heating unit or to compare the performance of heating units using a given fuel.

Note 1-This test method applies only to pressure atomizing and rotary-type burners.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.2.1 Arbitrary and relative units are also used.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2024
Standard Test Method for Effect of Air Supply on Smoke Density in Flue Gases from Burning Distillate Fuels
1.1 This test method covers the evaluation of the performance of distillate fuels from the standpoint of clean, efficient burning. It is intended primarily for use with home heating equipment burning...
April 1, 2018
Standard Test Method for Effect of Air Supply on Smoke Density in Flue Gases from Burning Distillate Fuels
1.1 This test method covers the evaluation of the performance of distillate fuels from the standpoint of clean, efficient burning. It is intended primarily for use with home heating equipment burning...
May 1, 2013
Standard Test Method for Effect of Air Supply on Smoke Density in Flue Gases from Burning Distillate Fuels
5.1 This test method relates efficiency of operation of domestic heating equipment to clean burning. Reducing combustion air in a burner gives more efficient operation. The extent to which combustion...
ASTM D2157-94(2008)
December 1, 2008
Standard Test Method for Effect of Air Supply on Smoke Density in Flue Gases From Burning Distillate Fuels
This test method relates efficiency of operation of domestic heating equipment to clean burning. Reducing combustion air in a burner gives more efficient operation. The extent to which combustion air...
November 1, 2003
Standard Test Method for Effect of Air Supply on Smoke Density in Flue Gases From Burning Distillate Fuels
This test method relates efficiency of operation of domestic heating equipment to clean burning. Reducing combustion air in a burner gives more efficient operation. The extent to which combustion air...
April 10, 1999
Standard Test Method for Effect of Air Supply on Smoke Density in Flue Gases From Burning Distillate Fuels
1.1 This test method covers the evaluation of the performance of distillate fuels from the standpoint of clean, efficient burning. It is intended primarily for use with home heating equipment burning...
Advertisement