ASTM International - ASTM C1677-09

Standard Specification for Joints for Concrete Box, Using Rubber Gaskets

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2009
Status: inactive
Page Count: 3
ICS Code (Concrete and concrete products): 91.100.30
scope:

1.1 This specification covers flexible joints for concrete box sections, using rubber gaskets for leak resistant joints. The specification covers the design of joints and the requirements for rubber gaskets to be used therewith, for boxes conforming in all other respects to Specification C 1433 or C 1577, provided that if there is conflict in permissible variations in dimensions the requirements of this specification for joints shall govern.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

Document History

April 1, 2025
Standard Specification for Joints for Concrete Box, Using Rubber Gaskets
1.1 This specification covers flexible leak-resistant joints for concrete box sections, using rubber gaskets for sealing the joints, where infiltration or exfiltration is a factor in the design. The...
January 1, 2024
Standard Specification for Joints for Concrete Box, Using Rubber Gaskets
1.1 This specification covers flexible joints for concrete box sections, using rubber gaskets for leak resistant joints. The specification covers the design of joints and the requirements for rubber...
September 1, 2017
Standard Specification for Joints for Concrete Box, Using Rubber Gaskets
1.1 This specification covers flexible joints for concrete box sections, using rubber gaskets for leak resistant joints. The specification covers the design of joints and the requirements for rubber...
September 1, 2011
Standard Specification for Joints for Concrete Box, Using Rubber Gaskets
This specification covers flexible joints for concrete box sections, using rubber gaskets for leak resistant joints. The specification covers the design of joints and the requirements for rubber...
June 1, 2011
Standard Specification for Joints for Concrete Box, Using Rubber Gaskets
1.1 This specification covers flexible joints for concrete box sections, using rubber gaskets for leak resistant joints. The specification covers the design of joints and the requirements for rubber...
ASTM C1677-09
February 1, 2009
Standard Specification for Joints for Concrete Box, Using Rubber Gaskets
1.1 This specification covers flexible joints for concrete box sections, using rubber gaskets for leak resistant joints. The specification covers the design of joints and the requirements for rubber...
Advertisement