ASTM International - ASTM D6712-01(2009)

Standard Specification for Ultra-High-Molecular-Weight Polyethylene (UHMW-PE) Solid Plastic Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 February 2009
Status: inactive
Page Count: 4
ICS Code (Other rubber and plastics products): 83.140.99
scope:

1.1 This specification covers requirements and test methods for the material and properties of solid plastic shapes manufactured from UHMW-PE.

1.2 The properties included in this specification are those required for the compositions covered and are derived from molded samples or fabricated from sheet, rod and profiles. Requirements necessary to identify particular characteristics important to specialized applications may be described by using the classification system given in Section 4.

1.3 This specification allows for the use of recycled plastics (as defined in Guide D 5033).

1.4 The values are stated in SI units and are regarded as the standard in all property tables. For reference purposes, English units are also included in Table S-UHMW-PE and Table A.

1.5 The following precautionary caveat pertains only to the test method portions of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

Note 1-There is no ISO equivalent standard.

abstract:

This specification focuses on the classification, and requirements and test methods for the material and properties of solid plastic shapes manufactured from ultra-high-molecular-weight... View More

Document History

February 1, 2025
Standard Specification for Ultra-High-Molecular-Weight Polyethylene (UHMW-PE) Solid Plastic Shapes
1.1 This specification covers requirements and test methods for the material and properties of solid plastic shapes manufactured from UHMW-PE. 1.2 The properties included in this specification are...
March 1, 2017
Standard Specification for Ultra-High-Molecular-Weight Polyethylene (UHMW-PE) Solid Plastic Shapes
1.1 This specification covers requirements and test methods for the material and properties of solid plastic shapes manufactured from UHMW-PE. 1.2 The properties included in this specification are...
ASTM D6712-01(2009)
February 1, 2009
Standard Specification for Ultra-High-Molecular-Weight Polyethylene (UHMW-PE) Solid Plastic Shapes
1.1 This specification covers requirements and test methods for the material and properties of solid plastic shapes manufactured from UHMW-PE. 1.2 The properties included in this specification are...
August 10, 2001
Standard Specification for Ultra-High-Molecular-Weight Polyethylene (UHMW-PE) Solid Plastic Shapes
1.1 This specification covers requirements and test methods for the material and properties of solid plastic shapes manufactured from UHMW-PE. 1.2 The properties included in this specification are...
Advertisement