ASTM International - ASTM F2361-03(2009)

Standard Guide for Ordering Low Voltage (1000 VAC or Less) Alternating Current Electric Motors for Shipboard Service—Up to and Including Motors of 500 Horsepower

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 March 2009
Status: inactive
Page Count: 3
ICS Code (Marine engines and propulsion systems): 47.020.20
scope:

1.1 This guide covers the required basic ordering information for low voltage (1000 VAC or less) general-purpose, commercial, universal, small and medium sized alternating current electric motors for shipboard use, up to and including motors of 500 hp.

1.2 The electric motors covered by this guide are general-purpose (GP) motors intended to drive common shipboard mechanical machinery such as fans, blowers, centrifugal and screw pumps.

1.3 This guide is not intended to be used to order special-purpose (SP) motors or definite-purpose motors (for example, cryogenic service) or motors for use in hazardous (classified) locations as defined by the National Electrical Code (NFPA 70).

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory requirements prior to use.

abstract:

This guide provides the required basic ordering information for low voltage (1000 VAC or less, and up to and including motors of 500 hp) general-purpose (GP), commercial, universal, small and... View More

Document History

November 1, 2018
Standard Guide for Ordering Low Voltage (1000 VAC or Less) Alternating Current Electric Motors for Shipboard Service—Up to and Including Motors of 500 Horsepower
1.1 This guide covers the required basic ordering information for low voltage (1000 VAC or less) general-purpose, commercial, universal, small-, and medium-sized alternating current electric motors...
October 1, 2013
Standard Guide for Ordering Low Voltage (1000 VAC or Less) Alternating Current Electric Motors for Shipboard Service—Up to and Including Motors of 500 Horsepower
1.1 This guide covers the required basic ordering information for low voltage (1000 VAC or less) general-purpose, commercial, universal, small and medium sized alternating current electric motors for...
ASTM F2361-03(2009)
March 1, 2009
Standard Guide for Ordering Low Voltage (1000 VAC or Less) Alternating Current Electric Motors for Shipboard Service—Up to and Including Motors of 500 Horsepower
1.1 This guide covers the required basic ordering information for low voltage (1000 VAC or less) general-purpose, commercial, universal, small and medium sized alternating current electric motors for...
December 1, 2003
Standard Guide for Ordering Low Voltage (1000 VAC or Less) Alternating Current Electric Motors for Shipboard Service—Up to and Including Motors of 500 Horsepower
1.1 This guide covers the required basic ordering information for low voltage (1000 VAC or less) general-purpose, commercial, universal, small and medium sized alternating current electric motors for...
Advertisement