ASTM International - ASTM D5636-94(1999)e1

Standard Test Method for Low Temperature Unrolling of Felt or Sheet Roofing and Waterproofing Materials

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 1999
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
scope:

1.1 This test method covers the procedure for the physical testing and analysis of surface cracking due to low temperature unrolling of roofing composed of bituminous impregnated felts and reinforced polymer modified bituminous sheet materials. These products may employ various surfacing materials on one side.

1.2 The values stated in inch-pound units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

December 1, 2005
Standard Test Method for Low Temperature Unrolling of Felt or Sheet Roofing and Waterproofing Materials
Since felts or sheet roofing or waterproofing materials are brought to the roof in a roll and unrolled, this test method simulates felt or membrane behavior under actual field conditions during the...
ASTM D5636-94(1999)e1
January 10, 1999
Standard Test Method for Low Temperature Unrolling of Felt or Sheet Roofing and Waterproofing Materials
1.1 This test method covers the procedure for the physical testing and analysis of surface cracking due to low temperature unrolling of roofing composed of bituminous impregnated felts and reinforced...
Advertisement