ASTM International - ASTM D5219-09

Standard Terminology Relating to Body Dimensions for Apparel Sizing

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 January 2009
Status: inactive
Page Count: 13
ICS Code (Clothing industry (Vocabularies)): 01.040.61
ICS Code (Clothes): 61.020
scope:

1.1 This standard is a compilation of terminology related to the body dimensions for necessary apparel sizing.

1.2 For definitions of other textile terms, refer to Terminology D 123.

1.3 The terms are listed in alphabetical order regardless of whether they are horizontal or vertical measurements. The three dimensional Avatars were created by Alvanon Inc. See Figs. 1-18.


FIG. 1 Body Measurements


FIG. 2 Upper Back Measurements


FIG. 3 Body Measurements


FIG. 4 Upper Body Meaurements


FIG. 5 Upper Body Meaurements


FIG. 6 Upper Body Meaurements


FIG. 7 Center Front Waist Length


FIG. 8 Center Back Waist Length


FIG. 9 Upper Body Measurements


FIG. 10 Back Measurements


FIG. 11 Upper Body Measurements


FIG. 12 Cervicale to Wrist Length


FIG. 13 Upper Body Measurements


FIG. 14 Arm Length (Bent Arm)


FIG. 15 Crotch Length (Total)


FIG. 16 Hand Width/ Hand Length


FIG. 17 Hand Girth


FIG. 18 Foot Length/Width

Advertisement