ASTM International - ASTM D5652-95(2000)

Standard Test Methods for Bolted Connections in Wood and Wood-Base Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 2000
Status: inactive
Page Count: 4
ICS Code (Fasteners in general): 21.060.01
ICS Code (Wood technology processes): 79.020
scope:

1.1 These test methods cover procedures for evaluating the strength and stiffness of single-bolted connections in wood or wood-base products when subjected to static loading. These test methods serve as a basis for determining the effects of various factors on the strength and stiffness of the connection.

1.2 The values stated in inch-pound units are to be regarded as the standard. The SI units in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

March 15, 2021
Standard Test Methods for Single-Bolt Connections in Wood and Wood-Based Products
1.1 These test methods cover procedures for evaluating the strength and stiffness of single-bolt connections in wood or wood-based products when subjected to short-term static loading. These test...
December 1, 2015
Standard Test Methods for Single-Bolt Connections in Wood and Wood-Based Products
1.1 These test methods cover procedures for evaluating the strength and stiffness of single-bolt connections in wood or wood-based products when subjected to short-term static loading. These test...
April 1, 2013
Standard Test Methods for Bolted Connections in Wood and Wood-Based Products
4.1 Connections are one of the weakest links in wood construction. While the strength of metal bolts and of wood or wood-based products are ascertainable, a full evaluation of the performance of the...
April 1, 2007
Standard Test Methods for Bolted Connections in Wood and Wood-Base Products
Connections are one of the weakest links in wood construction. While the strength of metal bolts and of wood or wood-based products are ascertainable, a full evaluation of the performance of the...
ASTM D5652-95(2000)
April 10, 2000
Standard Test Methods for Bolted Connections in Wood and Wood-Base Products
1.1 These test methods cover procedures for evaluating the strength and stiffness of single-bolted connections in wood or wood-base products when subjected to static loading. These test methods serve...
January 1, 2000
Standard Test Methods for Bolted Connections in Wood and Wood-Base Products
1.1 These test methods cover procedures for evaluating the strength and stiffness of single-bolted connections in wood or wood-base products when subjected to static loading. These test methods serve...
Advertisement