ASTM International - ASTM D5655-95(2000)

Standard Test Method for Analysis of Copper Dimethyldithiocarbamate (CDDC) Treated Wood by Colorimetry 1 (Withdrawn 2006)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2000
Status: inactive
Page Count: 3
ICS Code (Wood-protecting chemicals): 71.100.50
ICS Code (Wood technology processes): 79.020
scope:

1.1 This test method covers colorimetric analysis of CDDC in treated wood.

1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D5655-95(2000)
January 10, 2000
Standard Test Method for Analysis of Copper Dimethyldithiocarbamate (CDDC) Treated Wood by Colorimetry 1 (Withdrawn 2006)
1.1 This test method covers colorimetric analysis of CDDC in treated wood. 1.2 The values stated in SI units are to be regarded as the standard. The inch-pound units given in parentheses are for...
Advertisement