ASTM International - ASTM C771-03(2009)

Standard Test Method for Weight Loss After Heat Aging of Preformed Sealing Tapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2009
Status: inactive
Page Count: 2
ICS Code (Binders. Sealing materials): 91.100.50
significance And Use:

Preformed tape sealants are tacky, deformable solids that are used under compression between two substrates in a variety of sealing applications. Compared to other types of sealants, that is,... View More

scope:

1.1 This test method covers a laboratory procedure for determining the weight loss after heat aging of preformed tape sealants.

Note 1-Test Method C 681 describes a weight loss or volatility test for knife-grade glazing compounds.

1.2 The values stated in acceptable metric units are to be regarded as the standard. The values given in parentheses are for information only.

1.3 The subcommittee with jurisdiction is not aware of any similar ISO standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2019
Standard Test Method for Weight Loss After Heat Aging of Preformed Tape Sealants
1.1 This test method covers a laboratory procedure for determining the weight loss after heat aging of preformed tape sealants. Note 1: Test Method C681 describes a weight loss or volatility test...
January 1, 2014
Standard Test Method for Weight Loss After Heat Aging of Preformed Tape Sealants
1.1 This test method covers a laboratory procedure for determining the weight loss after heat aging of preformed tape sealants. Note 1—Test Method C681 describes a weight loss or volatility test for...
ASTM C771-03(2009)
January 1, 2009
Standard Test Method for Weight Loss After Heat Aging of Preformed Sealing Tapes
1.1 This test method covers a laboratory procedure for determining the weight loss after heat aging of preformed tape sealants. Note 1—Test Method C 681 describes a weight loss or volatility test for...
May 10, 2003
Standard Test Method for Weight Loss After Heat Aging of Preformed Sealing Tapes
1.1 This test method covers a laboratory procedure for determining the weight loss after heat aging of preformed tape sealants. Note 1—Test Method C 681 describes a weight loss or volatility test for...
July 10, 1997
Standard Test Method for Weight Loss After Heat Aging of Preformed Sealing Tapes
1.1 This test method covers a laboratory procedure for determining the weight loss after heat aging of preformed sealing tapes. Note-Test Method C681 describes a weight loss or volatility test for...
Advertisement