ASTM International - ASTM D3402/D3402M-93(2008)

Standard Test Method for Tumbler Test for Coke

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 October 2008
Status: inactive
Page Count: 3
ICS Code (Solid fuels): 75.160.10
significance And Use:

Coke undergoes various degrees of degradation during removal from coke ovens, transportation, and its decent within a blast furnace to the combustion zone. These processes subject the coke to... View More

scope:

1.1 This test method describes a procedure for obtaining a relative measure of the resistance to degradation of coke by impact and abrasion.

1.2 Standard Procedure-This procedure uses a coke sample sized to −75 mm [−3 in.] and + 50 mm [ + 2 in.].

1.3 Alternative Procedure-This procedure using coke sized 50 % of 63 by 50 mm [2½ by 2 in.] and 50 % of 50 by 37.5 mm [2 by 1 ½ in.].

1.4 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.5 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

October 1, 2024
Standard Test Method for Tumbler Test for Coke
1.1 This test method describes a procedure for obtaining a relative measure of the resistance to degradation of coke by impact and abrasion. 1.2 Standard Procedure—This procedure uses a coke sample...
September 1, 2023
Standard Test Method for Tumbler Test for Coke
1.1 This test method describes a procedure for obtaining a relative measure of the resistance to degradation of coke by impact and abrasion. 1.2 Standard Procedure—This procedure uses a coke sample...
April 1, 2016
Standard Test Method for Tumbler Test for Coke
1.1 This test method describes a procedure for obtaining a relative measure of the resistance to degradation of coke by impact and abrasion. 1.2 Standard Procedure—This procedure uses a coke sample...
ASTM D3402/D3402M-93(2008)
October 1, 2008
Standard Test Method for Tumbler Test for Coke
1.1 This test method describes a procedure for obtaining a relative measure of the resistance to degradation of coke by impact and abrasion. 1.2 Standard Procedure—This procedure uses a coke sample...
Advertisement