ASTM International - ASTM D5702-02

Standard Practice for Field Sampling of Coating Films for Analysis for Heavy Metals

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 January 2002
Status: inactive
Page Count: 2
ICS Code (Air quality in general): 13.040.01
scope:

1.1 This practice covers a method to control the removal of samples of coating films from substrates for subsequent laboratory analysis for heavy metal content on a mass basis. This technique can be used in the field, the fabricating shop, or laboratory.

1.2 The values stated in SI units are to be regarded as the standard. The values in parentheses are for information only.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For specific hazard information, see Section 5, Note 1 and Note 3.

Document History

December 1, 2022
Standard Practice for Field Sampling of Coating Films for Analysis for Heavy Metals
1.1 This practice covers a method to control the removal of samples of coating films from substrates for subsequent laboratory analysis for heavy metal content on a mass basis. This technique can be...
June 1, 2018
Standard Practice for Field Sampling of Coating Films for Analysis for Heavy Metals
1.1 This practice covers a method to control the removal of samples of coating films from substrates for subsequent laboratory analysis for heavy metal content on a mass basis. This technique can be...
November 1, 2012
Standard Practice for Field Sampling of Coating Films for Analysis for Heavy Metals
1.1 This practice covers a method to control the removal of samples of coating films from substrates for subsequent laboratory analysis for heavy metal content on a mass basis. This technique can be...
July 1, 2007
Standard Practice for Field Sampling of Coating Films for Analysis for Heavy Metals
1.1 This practice covers a method to control the removal of samples of coating films from substrates for subsequent laboratory analysis for heavy metal content on a mass basis. This technique can be...
January 10, 2002
Standard Practice for Field Sampling of Coating Films for Analysis for Heavy Metals
1.1 This practice covers a method to control the removal of samples of coating films from substrates for subsequent laboratory analysis for heavy metal content on a mass basis. This technique can be...
ASTM D5702-02
January 10, 2002
Standard Practice for Field Sampling of Coating Films for Analysis for Heavy Metals
1.1 This practice covers a method to control the removal of samples of coating films from substrates for subsequent laboratory analysis for heavy metal content on a mass basis. This technique can be...
Advertisement