ASTM International - ASTM C914-09
Standard Test Method for Bulk Density and Volume of Solid Refractories by Wax Immersion
| Organization: | ASTM International |
| Publication Date: | 1 March 2009 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Refractories): | 81.080 |
significance And Use:
This test method may be used to quickly determine volume and bulk density of a refractory of any shape, provided it has sufficient structural integrity to permit handling. Thus it may be used on... View More
scope:
1.1 This test method covers the basic procedure for determining bulk density and volume of refractory shapes. This test is applicable to all refractory shapes or monoliths, burned or unburned, independent of composition or forming method, including materials that slake and hydrate. It is particularly suitable for determining bulk density and volume of complex shapes after forming, since results may be obtained in a matter of minutes.
1.2 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.2.1 Exception-The balance used in this standard is only available in SI units (Sections 3-6).
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. For a specific hazard statement, see Note 2.
Document History