ASTM International - ASTM A864/A864M-90

Specification for Steel Wire, Deformed, for Prestressed Concrete Railroad Ties (Withdrawn 1997)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 1990
Status: inactive
Page Count: 3
ICS Code (Steels for reinforcement of concrete): 77.140.15
scope:

1.1 This specification covers uncoated, direct-drawn deformed wire for prestressed concrete tendons used in railroad ties.

1.2 The values stated in either inch-pound units or SI units are to be regarded separately as standard. Within the text, the SI units are shown in brackets. The values stated in each system are not exact equivalents; therefore, each system must be used independently of the other. Combining values from the two systems may result in nonconformance with the specification.

Document History

ASTM A864/A864M-90
January 1, 1990
Specification for Steel Wire, Deformed, for Prestressed Concrete Railroad Ties (Withdrawn 1997)
1.1 This specification covers uncoated, direct-drawn deformed wire for prestressed concrete tendons used in railroad ties. 1.2 The values stated in either inch-pound units or SI units are to be...
Advertisement