ASTM International - ASTM A471/A471M-09

Standard Specification for Vacuum-Treated Alloy Steel Forgings for Turbine Rotor Disks and Wheels

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2009
Status: inactive
Page Count: 5
ICS Code (Iron and steel forgings): 77.140.85
scope:

1.1 This specification covers vacuum-treated alloy steel forgings intended for use as turbine rotor disks and wheels.

1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system shall be used independently of the other. Combining values from the two systems may result in non-conformance with the standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers vacuum-treated alloy steel forgings intended for use as turbine rotor disks and wheels. The steel shall be made by the basic electric-furnace process. The molten steel... View More

Document History

March 1, 2024
Standard Specification for Vacuum-Treated Alloy Steel Forgings for Turbine Rotor Disks and Wheels
1.1 This specification covers vacuum-treated alloy steel forgings intended for use as turbine rotor disks and wheels. 1.2 The values stated in either SI units or inch-pound units are to be regarded...
May 1, 2019
Standard Specification for Vacuum-Treated Alloy Steel Forgings for Turbine Rotor Disks and Wheels
1.1 This specification covers vacuum-treated alloy steel forgings intended for use as turbine rotor disks and wheels. 1.2 The values stated in either SI units or inch-pound units are to be regarded...
October 1, 2014
Standard Specification for Vacuum-Treated Alloy Steel Forgings for Turbine Rotor Disks and Wheels
This specification covers vacuum-treated alloy steel forgings intended for use as turbine rotor disks and wheels. The steel shall be made by the basic electric-furnace process. The molten steel shall...
ASTM A471/A471M-09
April 1, 2009
Standard Specification for Vacuum-Treated Alloy Steel Forgings for Turbine Rotor Disks and Wheels
This specification covers vacuum-treated alloy steel forgings intended for use as turbine rotor disks and wheels. The steel shall be made by the basic electric-furnace process. The molten steel shall...
Advertisement