ASTM International - ASTM D6284-02(2008)e1

Standard Test Method for Rubber Property—Effect of Aqueous Solutions with Available Chlorine and Chloramine

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 December 2008
Status: inactive
Page Count: 6
ICS Code (Rubber): 83.060
significance And Use:

Rubber articles, such as seals, gaskets, and membranes, may be exposed in service to chlorine compounds used in potable water as disinfectants. The exposure may be intermittent or continuous and... View More

scope:

1.1 This test method covers procedures for evaluating the ability of rubber and rubber-like materials to withstand the effects of aqueous solutions with available chlorine and chloramine. It is intended to compare the effects of chlorine compounds, present in potable water due to disinfection procedures, on rubber articles.

1.2 Test solutions are designed to contain chlorine compounds, including hypochlorous acid (HOCI), hypochlorite ions (OCI), and monochloramine (NH2Cl).

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 15, 2023
Standard Test Method for Rubber Property—Effect of Aqueous Solutions with Available Chlorine and Chloramine
1.1 This test method covers procedures for evaluating the ability of rubber and rubber-like materials to withstand the effects of aqueous solutions with available chlorine and chloramine. It is...
January 1, 2017
Standard Test Method for Rubber Property—Effect of Aqueous Solutions with Available Chlorine and Chloramine
1.1 This test method covers procedures for evaluating the ability of rubber and rubber-like materials to withstand the effects of aqueous solutions with available chlorine and chloramine. It is...
July 1, 2009
Standard Test Method for Rubber Property—Effect of Aqueous Solutions with Available Chlorine and Chloramine
1.1 This test method covers procedures for evaluating the ability of rubber and rubber-like materials to withstand the effects of aqueous solutions with available chlorine and chloramine. It is...
ASTM D6284-02(2008)e1
December 15, 2008
Standard Test Method for Rubber Property—Effect of Aqueous Solutions with Available Chlorine and Chloramine
1.1 This test method covers procedures for evaluating the ability of rubber and rubber-like materials to withstand the effects of aqueous solutions with available chlorine and chloramine. It is...
December 10, 2002
Standard Test Method for Rubber Property—Effect of Aqueous Solutions with Available Chlorine and Chloramine
Rubber articles, such as seals, gaskets, and membranes, may be exposed in service to chlorine compounds used in potable water as disinfectants. The exposure may be intermittent or continuous and can...
July 10, 1998
Standard Test Method for Rubber Property-Effect of Aqueous Solutions with Available Chlorine and Chloramine
1.1 This test method covers procedures for evaluating the ability of rubber and rubber-like materials to withstand the effects of aqueous solutions with available chlorine and chloramine. It is...
Advertisement