ASTM International - ASTM B506-09

Specification for Copper-Clad Stainless Steel Sheet and Strip for Building Construction

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 March 2009
Status: inactive
Page Count: 5
scope:

1.1 This specification establishes the requirements for rolled copper-clad stainless steel, sheet and strip in flat lengths, coils, or in rolls in thicknesses for roofing, siding, flashing, rain drainage, windows, doors, curtain wall components, and for other architectural sheet metal work and fabricated products in building and construction.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

May 1, 2022
Standard Specification for Copper-Clad Stainless Steel Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for rolled copper-clad stainless steel, sheet and strip in flat lengths, coils, or in thicknesses for roofing, siding, flashing, gutters,...
July 1, 2016
Standard Specification for Copper-Clad Stainless Steel Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for rolled copper-clad stainless steel, sheet and strip in flat lengths, coils, or in rolls in thicknesses for roofing, siding, flashing, rain...
ASTM B506-09
March 15, 2009
Specification for Copper-Clad Stainless Steel Sheet and Strip for Building Construction
1.1 This specification establishes the requirements for rolled copper-clad stainless steel, sheet and strip in flat lengths, coils, or in rolls in thicknesses for roofing, siding, flashing, rain...
January 1, 1986
Specification for Copper-Clad Stainless Steel Sheet and Strip for Building Construction
A description is not available for this item.
January 1, 1981
Specification for Copper-Clad Stainless Steel Sheet and Strip for Building Construction (Withdrawn 1993)
A description is not available for this item.
Advertisement