ASTM International - ASTM E2126-09

Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Vertical Elements of the Lateral Force Resisting Systems for Buildings

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2009
Status: inactive
Page Count: 15
ICS Code (Walls. Partitions. Façades): 91.060.10
significance And Use:

These test methods are intended to measure the performance of vertical elements of the lateral force resisting system subjected to earthquake loads. Since these loads are cyclic, the loading... View More

scope:

1.1 These test methods cover the evaluation of the shear stiffness, shear strength, and ductility of the vertical elements of lateral force resisting systems, including applicable shear connections and hold-down connections, under quasi-static cyclic (reversed) load conditions.

1.2 These test methods are intended for specimens constructed from wood or metal framing braced with solid sheathing or other methods or structural insulated panels.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

August 1, 2025
Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Vertical Elements of the Lateral Force Resisting Systems for Buildings
1.1 These test methods cover the evaluation of the shear stiffness, shear strength, and ductility of the vertical elements of lateral force resisting systems, including applicable shear connections...
August 1, 2019
Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Vertical Elements of the Lateral Force Resisting Systems for Buildings
1.1 These test methods cover the evaluation of the shear stiffness, shear strength, and ductility of the vertical elements of lateral force resisting systems, including applicable shear connections...
July 1, 2018
Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Vertical Elements of the Lateral Force Resisting Systems for Buildings
1.1 These test methods cover the evaluation of the shear stiffness, shear strength, and ductility of the vertical elements of lateral force resisting systems, including applicable shear connections...
May 1, 2011
Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Vertical Elements of the Lateral Force Resisting Systems for Buildings
1.1 These test methods cover the evaluation of the shear stiffness, shear strength, and ductility of the vertical elements of lateral force resisting systems, including applicable shear connections...
September 1, 2010
Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Vertical Elements of the Lateral Force Resisting Systems for Buildings
1.1 These test methods cover the evaluation of the shear stiffness, shear strength, and ductility of the vertical elements of lateral force resisting systems, including applicable shear connections...
ASTM E2126-09
April 1, 2009
Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Vertical Elements of the Lateral Force Resisting Systems for Buildings
1.1 These test methods cover the evaluation of the shear stiffness, shear strength, and ductility of the vertical elements of lateral force resisting systems, including applicable shear connections...
May 15, 2008
Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Vertical Elements of the Lateral Force Resisting Systems for Buildings
1.1 These test methods cover the evaluation of the shear stiffness, shear strength, and ductility of the vertical elements of lateral force resisting systems, including applicable shear connections...
December 1, 2007
Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Vertical Elements of the Lateral Force Resisting Systems for Buildings
1.1 These test methods cover the evaluation of the shear stiffness, shear strength, and ductility of the vertical elements of lateral force resisting systems, including applicable shear connections...
June 1, 2007
Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Walls for Buildings
1.1 These test methods cover the evaluation of the shear stiffness, shear strength, and ductility of a wall assembly, including applicable shear connections and hold-down connections, under...
May 1, 2005
Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Walls for Buildings
1.1 These test methods are designed to evaluate the shear stiffness, shear strength, and ductility of a wall assembly, including applicable shear connections and hold-down connections, under...
October 10, 2002
Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Framed Walls for Buildings
1.1 These test methods are designed to evaluate the shear stiffness, shear strength, and ductility of a wall assembly, including applicable shear connections and hold-down connectors, under...
April 10, 2002
Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Framed Walls for Buildings
1.1 These test methods are designed to evaluate the shear stiffness, shear strength, and ductility of a wall assembly, including applicable shear connections and hold-down connectors, under...
January 10, 2001
Standard Test Methods for Cyclic (Reversed) Load Test for Shear Resistance of Framed Walls for Buildings
1.1 These test methods are designed to evaluate the shear stiffness, shear strength, and ductility of a wall assembly, including applicable shear connections and hold-down connectors, under...
Advertisement