ASTM International - ASTM D5751-99

Standard Specification for Adhesives Used for Laminate Joints in Nonstructural Lumber Products

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 April 1999
Status: inactive
Page Count: 10
ICS Code (Adhesives): 83.180
scope:

1.1 This specification covers performance levels for adhesives to be used in laminate joints in nonstructural lumber products. Such products include, but are not limited to, interior and exterior mouldings, window and door components or parts, and bonded lumber panels. This specification is to be used to evaluate adhesives as well as the adhesive bonds in nonstructural-glued-lumber products.

Note 1-This specification supersedes the laminate-joint portion of Specification D3110. Note 2-See 3.2.1 and 3.2.2 for descriptions of a dry-use-nonstructural adhesive and a wet-use-nonstructural adhesive.

1.2 This specification applies to laminate-joint specimens made under both laboratory and field conditions. See Section 4 for limitations in using this specification to evaluate industrially manufactured laminate joint products.

1.3 The following safety caveat applies only to the apparatus and test methods portions, Sections 6, 7, 8, and 9 of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

1.4 The values stated in inch-pound units are to be regarded as standard.

1.5 In this specification, laminate joint refers to both face and edge joints.

1.6 The following index is provided as a guide to the test methods in this specification:

Section Apparatus 6 Conditioning 7 Material and Preparation of Assemblies and Specimens 8 Exposure Conditions and Treatments 9 Testing, Calculation, and Reporting 10

Document History

February 1, 2019
Standard Specification for Adhesives Used for Laminate Joints in Nonstructural Lumber Products
1.1 This specification covers performance levels for adhesives to be used in laminate joints in nonstructural lumber products. Such products include, but are not limited to, interior and exterior...
October 1, 2012
Standard Specification for Adhesives Used for Laminate Joints in Nonstructural Lumber Products
1.1 This specification covers performance levels for adhesives to be used in laminate joints in nonstructural lumber products. Such products include, but are not limited to, interior and exterior...
April 1, 2005
Standard Specification for Adhesives Used for Laminate Joints in Nonstructural Lumber Products
1.1 This specification covers performance levels for adhesives to be used in laminate joints in nonstructural lumber products. Such products include, but are not limited to, interior and exterior...
ASTM D5751-99
April 10, 1999
Standard Specification for Adhesives Used for Laminate Joints in Nonstructural Lumber Products
1.1 This specification covers performance levels for adhesives to be used in laminate joints in nonstructural lumber products. Such products include, but are not limited to, interior and exterior...
Advertisement