ASTM International - ASTM F116-00(2009)

Standard Specification for Medical Screwdriver Bits

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2009
Status: inactive
Page Count: 4
ICS Code (Surgical instruments and materials): 11.040.30
scope:

1.1 This specification covers the acceptable dimensions and tolerances for bits of screwdrivers to insert and remove metal screws used as surgical implants.

1.2 This specification is based, in part, upon ISO 8319-1 and ISO 8319-2.

1.3 The screwdrivers with the bits described in this specification are suitable for use with screws described in Specification F 543, ISO 5835, and ISO 9268.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers the acceptable material and dimensional requirements, and tolerances for bits of screwdrivers used for inserting and removing metal screws applied in surgical implants.... View More

Document History

February 1, 2021
Standard Specification for Medical Screwdriver Bits
1.1 This specification covers the acceptable dimensions and tolerances for bits of screwdrivers to insert and remove metal screws used as surgical implants. 1.2 This specification is based, in part,...
October 1, 2016
Standard Specification for Medical Screwdriver Bits
1.1 This specification covers the acceptable dimensions and tolerances for bits of screwdrivers to insert and remove metal screws used as surgical implants. 1.2 This specification is based, in part,...
October 1, 2012
Standard Specification for Medical Screwdriver Bits
1.1 This specification covers the acceptable dimensions and tolerances for bits of screwdrivers to insert and remove metal screws used as surgical implants. 1.2 This specification is based, in part,...
ASTM F116-00(2009)
April 1, 2009
Standard Specification for Medical Screwdriver Bits
1.1 This specification covers the acceptable dimensions and tolerances for bits of screwdrivers to insert and remove metal screws used as surgical implants. 1.2 This specification is based, in part,...
April 1, 2004
Standard Specification for Medical Screwdriver Bits
This specification covers the acceptable material and dimensional requirements, and tolerances for bits of screwdrivers used for inserting and removing metal screws applied in surgical implants. The...
November 10, 2000
Standard Specification for Medical Screwdriver Bits
1.1 This specification covers the acceptable dimensions and tolerances for bits of screwdrivers to insert and remove metal screws used as surgical implants. 1.2 This specification is based, in part,...
Advertisement