ASTM International - ASTM B829-04a(2009)
Standard Specification for General Requirements for Nickel and Nickel Alloys Seamless Pipe and Tube
| Organization: | ASTM International |
| Publication Date: | 15 April 2009 |
| Status: | inactive |
| Page Count: | 6 |
| ICS Code (Non-ferrous metal pipes): | 23.040.15 |
scope:
1.1 This specification contains various requirements that, with the exception of Sections 5 and 10, are mandatory requirements to the following ASTM nickel and nickel alloy, seamless pipe and tube specifications:
| Title of Specification | ASTM Designation |
| Nickel Seamless Pipe and Tube | B 161 |
| Seamless Nickel and Nickel Alloy, Condenser and Heat Ex- changer Tubes | B 163 |
| Nickel-Copper Alloy (UNS N04400) Seamless Pipe and Tube | B 165 |
| Nickel-Chromium-Iron N06690) Seamless Pipe and Tube | B 167 |
| Nickel-Iron-Chromium | B 407 |
| Nickel-Iron-Chromium and N08221) Seamless Pipe and Tube | B 423 |
| Nickel-Chromium-Moly N06625) Pipe and Tube | B 444 |
| Nickel-Chromium-Iron (UNS N06102) Seamless Pipe and Tube | B 445 |
| Nickel-Iron-Chromium N08332) Seamless Pipe | B 535 |
| Copper-Beryllium Alloy Forgings and Extrusion | B 570 |
| Seamless Nickel and Nickel-Cobalt Alloy Pipe and Tube | B 622 |
| UNS N08028 Seamless Tubes | B 668 |
| UNS N08904, UNS N08925 and UNS N08926 Seamless Pipe and Tube | B 677 |
| Iron-Nickel-Chromium UNS N08367) Seamless Pipe and Tube | B 690 |
| Ni-Cr-Mo-Co-W-Fe-Si Alloy (UNS N06333) Seamless Pipe and Tube | B 722 |
| Seamless UNS N08020, UNS N08026, and UNS N08024 Nickel-Alloy Pipe and Tube | B 729 |
1.2 One or more of the test requirements of Section 5 apply only if specifically stated in the product specification or in the purchase order.
1.3 In case of conflict between a requirement of the product specification and a requirement of this general specification, only the requirement of the product specification needs to be satisfied.
1.4 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5 The following safety hazards caveat pertains only to the test requirements portion, Section 5, of this specification: This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.
abstract:
This general specification contains the mandatory requirements to the ASTM standards listed herein for seamless pipes and tubes made from nickel and nickel alloys. In case of conflict, the... View More
Document History