ASTM International - ASTM C1228-96(2009)
Standard Practice for Preparing Coupons for Flexural and Washout Tests on Glass Fiber Reinforced Concrete
| Organization: | ASTM International |
| Publication Date: | 1 May 2009 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Concrete and concrete products): | 91.100.30 |
significance And Use:
Flexural strengths, as determined by Test Method C 947, are used for quality control and design of GFRC products and may be used to verify compliance with specifications and to collect data in... View More
scope:
1.1 This practice covers preparation of test coupons to be used in tests of plant manufactured thin-section glass fiber reinforced concrete (GFRC).
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History