ASTM International - ASTM E2685-09

Standard Specification for Steel Blades Used with the Photovoltaic Module Surface Cut Test

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2009
Status: inactive
Page Count: 2
ICS Code (Solar energy engineering): 27.160
scope:

1.1 This specification specifies the recommended physical characteristics of the steel blades required for the surface cut test described in ANSI/UL 1703 (Section 24) and IEC 61730-2 (Paragraph 10.3).

1.2 ANSI/UL 1703 and IEC 61730-2 are standards for photovoltaic module safety testing.

1.3 This standard provides additional fabrication details for the surface cut test blades that are not provided in ANSI/UL 1703 or IEC 61730-2. Surface cut test blades that have out-of-tolerance corner radii or burrs are known to cause erroneous test results, either passes or failures.

1.4 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.5 This standard does not purport to address all of the safety problems, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

June 1, 2025
Standard Specification for Steel Blades Used with the Photovoltaic Module Surface Cut Test
1.1 This specification specifies the recommended physical characteristics of the steel blades required for the surface cut test described in ANSI/UL 1703 (Section 24) and IEC 61730-2 (Paragraph...
April 1, 2019
Standard Specification for Steel Blades Used with the Photovoltaic Module Surface Cut Test
1.1 This specification specifies the recommended physical characteristics of the steel blades required for the surface cut test described in ANSI/UL 1703 (Section 24) and IEC 61730-2 (Paragraph...
February 1, 2015
Standard Specification for Steel Blades Used with the Photovoltaic Module Surface Cut Test
1.1 This specification specifies the recommended physical characteristics of the steel blades required for the surface cut test described in ANSI/UL 1703 (Section 24) and IEC 61730-2 (Paragraph...
ASTM E2685-09
April 1, 2009
Standard Specification for Steel Blades Used with the Photovoltaic Module Surface Cut Test
1.1 This specification specifies the recommended physical characteristics of the steel blades required for the surface cut test described in ANSI/UL 1703 (Section 24) and IEC 61730-2 (Paragraph...
Advertisement