ASTM International - ASTM B369-09
Standard Specification for Copper-Nickel Alloy Castings
| Organization: | ASTM International |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 5 |
| ICS Code (Copper products): | 77.150.30 |
scope:
1.1 This specification establishes the requirements for copper-nickel alloy castings with nominal compositions shown in Table 1. These are as follows:
| Copper Alloy UNS No. | Previous Designation |
| C96200 | Alloy A |
| C96400 | Alloy B |
1.2 Castings of these alloys are used primarily for corrosion-resistance
1.3 These alloys are considered weldable, but they may be ordered with a weld test to ensure weldability. When extensive welding is to be performed on the casting, weldability tests should be specified in the ordering information (5.2.6) to ensure proper welding characteristics.
1.4 Units-The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.5 The following hazard statement applies only to Section 8, Weldability Test, of this specification. This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
TABLE 1 Nominal Compositions
| Copper Alloy UNS No. | Composition, % | |||||
|---|---|---|---|---|---|---|
| Copper | Nickel | Iron | Silicon | Manganese | Niobium | |
| C96200 C96400 | 87.5 67.0 | 10.0 30.0 | 1.5 0.7 | 0.1 0.5 | 0.9 0.8 | ... 1.0 |
Document History