ASTM International - ASTM B428-09

Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 April 2009
Status: inactive
Page Count: 3
ICS Code (Non-ferrous metal pipes): 23.040.15
significance And Use:

The rectangular or square copper alloy tube covered by this test method may be used in applications in which control of twist is important to proper fit in final assembly and to minimize rework to... View More

scope:

1.1 This test method establishes the requirements for the determination of the angle of twist in rectangular and square copper and copper alloy tube.

1.2 The values stated in inch-pound units are to be regarded as standard. No other units of measurement are included in this standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2024
Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
1.1 This test method covers the requirements for the determination of the angle of twist in rectangular and square copper and copper alloy tube. 1.2 The values stated in inch-pound units are to be...
March 1, 2018
Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
1.1 This test method establishes the requirements for the determination of the angle of twist in rectangular and square copper and copper alloy tube. 1.2 The values stated in inch-pound units are to...
October 1, 2013
Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
4.1 The rectangular or square copper alloy tube covered by this test method may be used in applications in which control of twist is important to proper fit in final assembly and to minimize rework...
ASTM B428-09
April 1, 2009
Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
The rectangular or square copper alloy tube covered by this test method may be used in applications in which control of twist is important to proper fit in final assembly and to minimize rework to...
October 1, 2008
Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
The rectangular or square copper alloy tube covered by this test method may be used in applications in which control of twist is important to proper fit in final assembly and to minimize rework to...
May 1, 2004
Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
The rectangular or square copper alloy tube covered by this test method may be used in applications in which control of twist is important to proper fit in final assembly and to minimize rework to...
January 1, 1998
Standard Test Method for Angle of Twist in Rectangular and Square Copper and Copper Alloy Tube
1.1 This test method establishes the requirements for the determination of the angle of twist in rectangular and square copper and copper alloy tube. 1.2 This standard does not purport to address...
Advertisement