ASTM International - ASTM A564/A564M-04(2009)

Standard Specification for Hot-Rolled and Cold-Finished Age-Hardening Stainless Steel Bars and Shapes

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2009
Status: inactive
Page Count: 7
ICS Code (Steel bars and rods): 77.140.60
ICS Code (Steel profiles): 77.140.70
scope:

1.1 This specification covers bars and shapes of age-hardening stainless steels. Hot-finished or cold-finished rounds, squares, hexagons, bar shapes, angles, tees, and channels are included; these shapes may be produced by hot rolling, extruding, or forging. Billets or bars for reforging may be purchased to this specification.

1.2 These steels are generally used for parts requiring corrosion resistance and high strength at room temperature, or at temperatures up to 600°F [315°C]; 700°F [370°C] for Type 632; 840°F [450°C] for Type UNS S46910. They are suitable for machining in the solution-annealed condition after which they may be age-hardened to the mechanical properties specified in Section 7 without danger of cracking or distortion. Type XM-25 is machinable in the as-received fully heat treated condition. Type UNS S46910 is suitable for machining in the solution-annealed, cold-worked, and aged-hardened condition.

1.3 Types 631 and 632 contain a large amount of ferrite in the microstructure and can have low ductility in forgings and larger diameter bars. Applications should be limited to small diameter bar.

1.4 The values stated in either inch-pound units or SI (metric) units are to be regarded separately as standards; within the text and tables, the SI units are shown in [brackets]. The values stated in each system are not exact equivalents; therefore, each system must be used independent of the other. Combining values from the two systems may result in nonconformance with the specification.

1.5 Unless the order specifies an "M'' designation, the material shall be furnished to inch-pound units.

Note 1-For forgings, see Specification A 705/A 705M.

Note 2-For billets and bars for forging see Specification A 314.

abstract:

This specification covers bars and shapes of age-hardening stainless steels. Hot-finished or cold-finished rounds, squares, hexagons, bar shapes, angles, tees, and channels are included. These... View More

Document History

November 1, 2025
Standard Specification for Hot-Rolled and Cold-Finished Age-Hardening Stainless Steel Bars and Shapes
1.1 This specification2 covers bars and shapes of age-hardening stainless steels. Hot-finished or cold-finished rounds, squares, hexagons, bar shapes, angles, tees, and channels are included; these...
September 1, 2019
Standard Specification for Hot-Rolled and Cold-Finished Age-Hardening Stainless Steel Bars and Shapes
1.1 This specification2 covers bars and shapes of age-hardening stainless steels. Hot-finished or cold-finished rounds, squares, hexagons, bar shapes, angles, tees, and channels are included; these...
May 1, 2019
Standard Specification for Hot-Rolled and Cold-Finished Age-Hardening Stainless Steel Bars and Shapes
1.1 This specification2 covers bars and shapes of age-hardening stainless steels. Hot-finished or cold-finished rounds, squares, hexagons, bar shapes, angles, tees, and channels are included; these...
May 1, 2013
Standard Specification for Hot-Rolled and Cold-Finished Age-Hardening Stainless Steel Bars and Shapes
1.1 This specification2 covers bars and shapes of age-hardening stainless steels. Hot-finished or cold-finished rounds, squares, hexagons, bar shapes, angles, tees, and channels are included; these...
May 1, 2013
Standard Specification for Hot-Rolled and Cold-Finished Age-Hardening Stainless Steel Bars and Shapes
1.1 This specification2 covers bars and shapes of age-hardening stainless steels. Hot-finished or cold-finished rounds, squares, hexagons, bar shapes, angles, tees, and channels are included; these...
October 1, 2010
Standard Specification for Hot-Rolled and Cold-Finished Age-Hardening Stainless Steel Bars and Shapes
1.1 This specification covers bars and shapes of age-hardening stainless steels. Hot-finished or cold-finished rounds, squares, hexagons, bar shapes, angles, tees, and channels are included; these...
ASTM A564/A564M-04(2009)
May 1, 2009
Standard Specification for Hot-Rolled and Cold-Finished Age-Hardening Stainless Steel Bars and Shapes
1.1 This specification covers bars and shapes of age-hardening stainless steels. Hot-finished or cold-finished rounds, squares, hexagons, bar shapes, angles, tees, and channels are included; these...
March 1, 2004
Standard Specification for Hot-Rolled and Cold-Finished Age-Hardening Stainless Steel Bars and Shapes
1.1 This specification covers bars and shapes of age-hardening stainless steels. Hot-finished or cold-finished rounds, squares, hexagons, bar shapes, angles, tees, and channels are included; these...
September 10, 2002
Standard Specification for Hot-Rolled and Cold-Finished Age-Hardening Stainless Steel Bars and Shapes
1.1 This specification covers bars and shapes of age-hardening stainless steels. Hot-finished or cold-finished rounds, squares, hexagons, bar shapes, angles, tees, and channels are included; these...
March 10, 2002
Standard Specification for Hot-Rolled and Cold-Finished Age-Hardening Stainless Steel Bars and Shapes
1.1 This specification covers bars and shapes of age-hardening stainless steels. Hot-finished or cold-finished rounds, squares, hexagons, bar shapes, angles, tees, and channels are included; these...
March 10, 2002
Standard Specification for Hot-Rolled and Cold-Finished Age-Hardening Stainless Steel Bars and Shapes
1.1 This specification covers bars and shapes of age-hardening stainless steels. Hot-finished or cold-finished rounds, squares, hexagons, bar shapes, angles, tees, and channels are included; these...
March 10, 2002
Standard Specification for Hot-Rolled and Cold-Finished Age-Hardening Stainless Steel Bars and Shapes
1.1 This specification covers bars and shapes of age-hardening stainless steels. Hot-finished or cold-finished rounds, squares, hexagons, bar shapes, angles, tees, and channels are included; these...
Advertisement