ASTM International - ASTM B965-09
Standard Specification for High Performance Tin-Coated Annealed Copper Wire Intended for Electrical and Electronic Application for Solderability
| Organization: | ASTM International |
| Publication Date: | 1 April 2009 |
| Status: | inactive |
| Page Count: | 7 |
| ICS Code (Wires): | 29.060.10 |
scope:
1.1 This specification covers tin-coated annealed copper wire intended for electrical and electronic applications where solderability is a requirement.
1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.
1.2.1 Exceptions-The SI values for density, resistivity, and volume are to be regarded as standard.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History