ASTM International - ASTM D5799-95(2000)e1
Standard Test Method for Determination of Peroxides in Butadiene
| Organization: | ASTM International |
| Publication Date: | 10 November 2000 |
| Status: | inactive |
| Page Count: | 3 |
| ICS Code (Aliphatic hydrocarbons): | 71.080.10 |
scope:
1.1 This procedure covers the determination of peroxides in butadiene.
1.2 This test method covers the concentrations range of 1 to 10 ppm by mass (ppmw) as available oxygen.
1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.
Document History