ASTM International - ASTM C847-09

Standard Specification for Metal Lath

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 May 2009
Status: inactive
Page Count: 2
ICS Code (Iron and steel castings): 77.140.80
scope:

1.1 This specification covers sheet lath, expanded metal lath, diamond mesh, flat and self-furring, and rib metal lath, 1/8 and 3/8 in. (3.2 and 9.6 mm), all with or without backing and designed to be used as a base for gypsum or portland cement plaster.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

abstract:

This specification covers sheet lath, expanded metal lath, diamond mesh, flat and self-furring, and rib metal lath, all with or without backing and designed to be used as a base for gypsum or... View More

Document History

December 1, 2024
Standard Specification for Metal Lath
1.1 This specification covers sheet lath, expanded metal lath, diamond mesh, flat and self-furring, and rib metal lath, 1/8 in. and 3/8 in. (3.2?mm and 9.6 mm), all with or without factory-attached...
October 1, 2018
Standard Specification for Metal Lath
1.1 This specification covers sheet lath, expanded metal lath, diamond mesh, flat and self-furring, and rib metal lath, 1/8 and 3/8 in. (3.2 and 9.6 mm), all with or without factory-attached...
November 1, 2014
Standard Specification for Metal Lath
1.1 This specification covers sheet lath, expanded metal lath, diamond mesh, flat and self-furring, and rib metal lath, 1/8 and 3/8 in. (3.2 and 9.6 mm), all with or without backing and designed to...
June 1, 2014
Standard Specification for Metal Lath
1.1 This specification covers sheet lath, expanded metal lath, diamond mesh, flat and self-furring, and rib metal lath, 1/8 and 3/8 in. (3.2 and 9.6 mm), all with or without backing and designed to...
April 1, 2012
Standard Specification for Metal Lath
1.1 This specification covers sheet lath, expanded metal lath, diamond mesh, flat and self-furring, and rib metal lath, 1/8 and 3/8 in. (3.2 and 9.6 mm), all with or without backing and designed to...
October 1, 2010
Standard Specification for Metal Lath
1.1 This astmspecification covers sheet lath, expanded metal lath, diamond mesh, flat and self-furring, and rib metal lath, 1/8 and 3/8 in. (3.2 and 9.6 mm), all with or without backing and designed...
May 1, 2010
Standard Specification for Metal Lath
1.1 This specification covers sheet lath, expanded metal lath, diamond mesh, flat and self-furring, and rib metal lath, 1/8 and 3/8 in. (3.2 and 9.6 mm), all with or without backing and designed to...
ASTM C847-09
May 1, 2009
Standard Specification for Metal Lath
1.1 This specification covers sheet lath, expanded metal lath, diamond mesh, flat and self-furring, and rib metal lath, 1/8 and 3/8 in. (3.2 and 9.6 mm), all with or without backing and designed to...
November 1, 2006
Standard Specification for Metal Lath
This specification covers sheet lath, expanded metal lath, diamond mesh, flat and self-furring, and rib metal lath, all with or without backing and designed to be used as a base for gypsum or...
December 1, 2004
Standard Specification for Metal Lath
1.1 This specification covers sheet lath, expanded metal lath, diamond mesh, flat and self-furring, and rib metal lath, 1/8 and 3/8 in. (3.2 and 9.6 mm), all with or without backing and designed to...
May 10, 2000
Standard Specification for Metal Lath
1.1 This specification covers sheet lath, expanded metal lath, diamond mesh, flat and self-furring, and rib metal lath, 1/8 and 3/8 in. (3.2 and 9.6 mm), all with or without backing and designed to...
January 1, 1977
Standard Specification for Metal Lath
A description is not available for this item.
Advertisement