ASTM International - ASTM D5815-95(2001)e1

Standard Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Linear Low-Density Polyethylene Using Liquid Chromatograph (LC) (Withdrawn 2009)

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2001
Status: inactive
Page Count: 6
ICS Code (Aliphatic hydrocarbons): 71.080.10
significance And Use:

Separation and identification of stabilizers used in the manufacture of linear low-density polyethylene are necessary in order to correlate performance properties with polymer composition. This... View More

scope:

1.1 This test method covers a liquid-chromatographic procedure for the separation of some additives currently used in linear low-density polyethylene. These additives are extracted with either isobutanol or isopropanol prior to liquid-chromatographic separation. The ultraviolet absorbance (200 nm) of the compound(s) is measured; quantitation is performed using the internal standard method.

1.2 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use. Specific precautionary statements are given in Section 9.

Note 1-There is no equivalent ISO standard.

Document History

January 1, 2001
Standard Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Linear Low-Density Polyethylene Using Liquid Chromatograph (LC)
1.1 This test method covers a liquid-chromatographic procedure for the separation of some additives currently used in linear low-density polyethylene. These additives are extracted with either...
ASTM D5815-95(2001)e1
January 1, 2001
Standard Test Method for Determination of Phenolic Antioxidants and Erucamide Slip Additives in Linear Low-Density Polyethylene Using Liquid Chromatograph (LC) (Withdrawn 2009)
Separation and identification of stabilizers used in the manufacture of linear low-density polyethylene are necessary in order to correlate performance properties with polymer composition. This test...
Advertisement