ASTM International - ASTM D5818-95(2000)

Standard Practice for Obtaining Samples of Geosynthetics from a Test Section for Assessment of Installation Damage

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 January 2000
Status: inactive
Page Count: 4
ICS Code (Test conditions and procedures in general): 19.020
ICS Code (Geotextiles): 59.080.70
scope:

1.1 This practice covers standardized procedures for obtaining samples of geosynthetics from a test section for use in assessment of the effects of damage immediately after installation caused only by the installation techniques. The assessment may include physical testing. This practice is applicable to geotextiles, geomembranes, geogrids, geocomposites, geonets, and geosynthetic clay liners.

1.2 This practice is limited to full-scale field test sections, and does not address laboratory modeling of field conditions. This practice does not address which test method(s) to use for quantifying installation damage.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

July 1, 2022
Standard Practice for Exposure and Retrieval of Samples to Evaluate Installation Damage of Geosynthetics
1.1 This practice covers standardized procedures for obtaining samples of geosynthetics from a test section for use in assessment of the effects of damage immediately after installation caused only...
February 1, 2022
Standard Practice for Exposure and Retrieval of Samples to Evaluate Installation Damage of Geosynthetics
1.1 This practice covers standardized procedures for obtaining samples of geosynthetics from a test section for use in assessment of the effects of damage immediately after installation caused only...
February 1, 2018
Standard Practice for Exposure and Retrieval of Samples to Evaluate Installation Damage of Geosynthetics
1.1 This practice covers standardized procedures for obtaining samples of geosynthetics from a test section for use in assessment of the effects of damage immediately after installation caused only...
February 1, 2011
Standard Practice for Exposure and Retrieval of Samples to Evaluate Installation Damage of Geosynthetics
The ability to maintain design function (for example, reinforcement, separation, barrier, etc.) or design properties (for example, tensile strength, chemical resistance, etc.), or both, of a...
June 1, 2006
Standard Practice for Exposure and Retrieval of Samples to Evaluate Installation Damage of Geosynthetics
The ability to maintain design function (for example, reinforcement, separation, barrier, etc.) or design properties (for example, tensile strength, chemical resistance, etc.), or both, of a...
ASTM D5818-95(2000)
January 1, 2000
Standard Practice for Obtaining Samples of Geosynthetics from a Test Section for Assessment of Installation Damage
1.1 This practice covers standardized procedures for obtaining samples of geosynthetics from a test section for use in assessment of the effects of damage immediately after installation caused only...
Advertisement