ASTM International - ASTM D5826-00

Standard Tables of Body Measurements for Children, Sizes 2 to 6x/7 (Withdrawn 2009)

inactive
Buy Now
Organization: ASTM International
Publication Date: 10 September 2000
Status: inactive
Page Count: 4
ICS Code (Linear and angular measurements in general): 17.040.01
scope:

1.1 These tables list body measurements of children, sizes 2 to 6x/7. Although these measurements are body measurements, they can be used as a baseline in designing apparel for children in this age range when taking into account such factors as fabric type, ease for body movement, styling, and fit.

1.2 The values stated in either acceptable metric units or other units shall be regarded separately as standard. The values stated in each system may not be exact equivalents; therefore, each system must be used independently of the other, without combining values in any way.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

Document History

ASTM D5826-00
September 10, 2000
Standard Tables of Body Measurements for Children, Sizes 2 to 6x/7 (Withdrawn 2009)
1.1 These tables list body measurements of children, sizes 2 to 6x/7. Although these measurements are body measurements, they can be used as a baseline in designing apparel for children in this age...
September 10, 2000
Standard Tables of Body Measurements for Children, Sizes 2 to 6x/7
1.1 These tables list body measurements of children, sizes 2 to 6x/7. Although these measurements are body measurements, they can be used as a baseline in designing apparel for children in this age...
Advertisement