ASTM International - ASTM D4485-09

Standard Specification for Performance of Engine Oils

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 April 2009
Status: inactive
Page Count: 33
ICS Code (Lubricants, industrial oils and related products): 75.100
scope:

1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway farm, industrial, and construction equipment.

1.2 This specification is not intended to cover engine oil applications such as outboard motors, snowmobiles, lawn mowers, motorcycles, railroad locomotives, or oceangoing vessels.

1.3 This specification is based on engine test results that generally have been correlated with results obtained on reference oils in actual service engines operating with gasoline or diesel fuel. As it pertains to the API SL engine oil category, it is based on engine test results that generally have been correlated with results obtained on reference oils run in gasoline engine Sequence Tests that defined engine oil categories prior to 2000. It should be recognized that not all aspects of engine oil performance are evaluated by the engine tests in this specification. In addition, when assessing oil performance, it is desirable that the oil be evaluated under actual operating conditions.

1.4 This specification includes bench and chemical tests that help evaluate some aspects of engine oil performance not covered by the engine tests in this specification.

1.5 The test procedures referred to in this specification that are not yet standards are listed in Table 1.

1.6 The values stated in SI units are to be regarded as standard. No other units of measurement are included in this standard.

1.6.1 Exceptions-The roller follower shaft wear in Test Method D 5966 is in mils. Appendix X2 descriptions are verbatim API language, which contains a few non-SI units.

TABLE 1 Test Procedures

Test ProcedureASTM Publications

A

T-6RR: D02-1219

B

T-7RR: D02-1220

C

ISMunder development

D

ISBunder development

E

C13under development

F

A Research Reports are available from ASTM International Headquarters. Request by Research Report No.

B Multicylinder Engine Test Procedure for the Evaluation of Lubricants-Mack T-6.

C Multicylinder Engine Test Procedure for the Evaluation of Lubricants-Mack T-7.

D Multicylinder Engine Test Procedure for the Evaluation of Lubricants-Cummins ISM.

E Multicylinder Engine Test Procedure for the Evaluation of Lubricants-Cummins ISB.

F Multicylinder Engine Test Procedure for the Evaluation of Lubricants-Caterpillar C13.

abstract:

This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway... View More

Document History

July 1, 2024
Standard Specification for Performance of Active API Service Category Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
September 1, 2022
Standard Specification for Performance of Active API Service Category Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
September 1, 2022
Standard Specification for Performance of Active API Service Category Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
September 1, 2020
Standard Specification for Performance of Active API Service Category Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
November 1, 2019
Standard Specification for Performance of Active API Service Category Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
October 1, 2018
Standard Specification for Performance of Active API Service Category Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
July 1, 2018
Standard Specification for Performance of Active API Service Category Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
December 15, 2016
Standard Specification for Performance of Active API Service Category Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
April 15, 2015
Standard Specification for Performance of Active API Service Category Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
April 1, 2015
Standard Specification for Performance of Active API Service Category Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
December 1, 2014
Standard Specification for Performance of Active API Service Category Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
December 1, 2011
Standard Specification for Performance of Active API Service Category Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
October 1, 2011
Standard Specification for Performance of Active API Service Category Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
July 1, 2011
Standard Specification for Performance of Active API Service Category Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
May 1, 2011
Standard Specification for Performance of Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
July 1, 2010
Standard Specification for Performance of Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
May 1, 2010
Standard Specification for Performance of Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
ASTM D4485-09
April 15, 2009
Standard Specification for Performance of Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
May 1, 2008
Standard Specification for Performance of Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
December 1, 2007
Standard Specification for Performance of Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
May 1, 2007
Standard Specification for Performance of Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
November 1, 2006
Standard Specification for Performance of Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
May 1, 2006
Standard Specification for Performance of Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
May 1, 2005
Standard Specification for Performance of Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
February 1, 2005
Standard Specification for Performance of Engine Oils
1.1 This specification covers engine oils for light-duty and heavy-duty internal combustion engines used under a variety of operating conditions in automobiles, trucks, vans, buses, and off-highway...
Advertisement