ASTM International - ASTM D5840-00
Standard Specification for Type II Polymer Modified Asphalt Cement for Use in Pavement Construction (Withdrawn 2005)
| Organization: | ASTM International |
| Publication Date: | 10 December 2000 |
| Status: | inactive |
| Page Count: | 2 |
| ICS Code (Road construction materials): | 93.080.20 |
scope:
1.1 This specification covers asphalt cements that have been modified by the addition of an appropriate polymer for use in pavement construction. It was developed to provide a reference for specifying polymer modified asphalt and reflects the properties of currently available commercial products. The tests are intended to measure compatibility and degree of modification, not performance characteristics. This is not intended to be a performance based specification.
1.2 Type II polymer-modified asphalts are typically made with styrene-butadiene rubber latex or polychloroprene latex. However, any polymer may be used that will give the required test results when blended with the desired asphalt.
Document History