ASTM International - ASTM C1668-09

Standard Specification for Externally Applied Reflective Insulation Systems on Rigid Duct in Heating, Ventilation, and Air Conditioning (HVAC) Systems

inactive
Buy Now
Organization: ASTM International
Publication Date: 15 May 2009
Status: inactive
Page Count: 4
ICS Code (Ventilation and air-conditioning systems): 91.140.30
scope:

1.1 This specification covers the requirements and physical properties of reflective insulation systems applied externally to Rigid Heating, Ventilation, and Air Conditioning (HVAC) duct systems operating at or below 250ºF (121.1 °C). These insulation systems consist of one or more low-emittance surfaces, such as metallic foil or metallic deposits, mounted on substrates to produce reflective air spaces. Reflective insulation systems derive their thermal performance from surfaces with an emittance of no greater than 0.1 facing enclosed air spaces.

1.2 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.3 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to establish appropriate safety and health practices and determine the applicability of regulatory limitations prior to use.

abstract:

This specification establishes the physical and performance requirements, and the corresponding test methods, for the evaluation of reflective insulation systems that are applied externally to... View More

Document History

March 1, 2024
Standard Specification for Externally Applied Reflective Insulation Systems on Rigid Duct in Heating, Ventilation, and Air Conditioning (HVAC) Systems
1.1 This specification covers the requirements and physical properties of reflective insulation systems applied externally to Rigid Heating, Ventilation, and Air Conditioning (HVAC) duct systems...
May 1, 2020
Standard Specification for Externally Applied Reflective Insulation Systems on Rigid Duct in Heating, Ventilation, and Air Conditioning (HVAC) Systems
1.1 This specification covers the requirements and physical properties of reflective insulation systems applied externally to Rigid Heating, Ventilation, and Air Conditioning (HVAC) duct systems...
April 15, 2019
Standard Specification for Externally Applied Reflective Insulation Systems on Rigid Duct in Heating, Ventilation, and Air Conditioning (HVAC) Systems
1.1 This specification covers the requirements and physical properties of reflective insulation systems applied externally to Rigid Heating, Ventilation, and Air Conditioning (HVAC) duct systems...
November 1, 2013
Standard Specification for Externally Applied Reflective Insulation Systems on Rigid Duct in Heating, Ventilation, and Air Conditioning (HVAC) Systems
1.1 This specification covers the requirements and physical properties of reflective insulation systems applied externally to Rigid Heating, Ventilation, and Air Conditioning (HVAC) duct systems...
May 1, 2013
Standard Specification for Externally Applied Reflective Insulation Systems on Rigid Duct in Heating, Ventilation, and Air Conditioning (HVAC) Systems
1.1 This specification covers the requirements and physical properties of reflective insulation systems applied externally to Rigid Heating, Ventilation, and Air Conditioning (HVAC) duct systems...
May 1, 2012
Standard Specification for Externally Applied Reflective Insulation Systems on Rigid Duct in Heating, Ventilation, and Air Conditioning (HVAC) Systems
1.1 This specification covers the requirements and physical properties of reflective insulation systems applied externally to Rigid Heating, Ventilation, and Air Conditioning (HVAC) duct systems...
March 1, 2010
Standard Specification for Externally Applied Reflective Insulation Systems on Rigid Duct in Heating, Ventilation, and Air Conditioning (HVAC) Systems
1.1 This specification covers the requirements and physical properties of reflective insulation systems applied externally to Rigid Heating, Ventilation, and Air Conditioning (HVAC) duct systems...
ASTM C1668-09
May 15, 2009
Standard Specification for Externally Applied Reflective Insulation Systems on Rigid Duct in Heating, Ventilation, and Air Conditioning (HVAC) Systems
1.1 This specification covers the requirements and physical properties of reflective insulation systems applied externally to Rigid Heating, Ventilation, and Air Conditioning (HVAC) duct systems...
Advertisement